Filters
  • Frequency
  • Frequency Stability
  • Packaging
  • Part Status
  • RoHS Status
  • Series
  • Type
  • Base Resonator
  • Function
  • Height Seated (Max)
  • Moisture Sensitivity Level (MSL)
  • Mounting Type

Attribute column

Manufacturer

Microchip Oscillators

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Surface Mount

Number of Pins

Usage Level

Operating Temperature

Packaging

Series

Size / Dimension

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Termination

Type

Terminal Finish

Additional Feature

Voltage - Supply

Supply Voltage

Frequency

Frequency Stability

Output

Function

Base Resonator

Current - Supply (Max)

Physical Dimension

Operating Frequency

Operating Supply Voltage

Rise Time-Max

Fall Time-Max

Symmetry-Max

Current - Supply (Disable) (Max)

Load Capacitance

Max Supply Current

Max Duty Cycle

Height

Height Seated (Max)

RoHS Status

Ratings

DSC1001DI1-054.0000
DSC1001DI1-054.0000

Microchip Technology

37
Datasheet

7 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

1.8V~3.3V

3.3V

54MHz

±50ppm

CMOS

Enable/Disable

MEMS

-

2.5mm x 2.0mm x 0.85mm

54MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC6001HI1A-020.0000
DSC6001HI1A-020.0000

Microchip Technology

49
Datasheet

12 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

Industrial grade

-40°C~85°C

Bag

DSC60XX

0.063Lx0.047W 1.60mmx1.20mm

-

-

Active

1 (Unlimited)

-

-

XO (Standard)

-

-

1.8V~3.3V

-

20MHz

±50ppm

CMOS

Enable/Disable

MEMS

1.3mA Typ

1.6mm x 1.2mm x 0.89mm

20MHz

-

2ns

2ns

55/45%

-

-

-

-

-

0.035 0.89mm

ROHS3 Compliant

AEC-Q100

DSC1123AI1-200.0000
DSC1123AI1-200.0000

Microchip Technology

7
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead Exposed Pad

-

-

-

-40°C~85°C

Tube

DSC1123

0.276Lx0.197W 7.00mmx5.00mm

-

yes

Active

1 (Unlimited)

-

Solder

XO (Standard)

-

-

2.25V~3.63V

-

200MHz

±50ppm

LVDS

Enable/Disable

MEMS

-

7.0mm x 5.0mm x 0.9mm

200MHz

-

-

-

52/48%

22mA

2pF

32mA

52 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BI1-025.0000
DSC1001BI1-025.0000

Microchip Technology

28
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

Automotive grade

-40°C~85°C

Tube

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

e4

-

Active

3 (168 Hours)

4

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

25MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

5.0mm x 3.2mm x 0.9mm

25MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC6001CI2A-025.0000
DSC6001CI2A-025.0000

Microchip Technology

19
Datasheet

12 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

-

-40°C~85°C

Tube

DSC60XX

0.126Lx0.098W 3.20mmx2.50mm

e4

-

Active

1 (Unlimited)

-

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

-

1.8V~3.3V

-

25MHz

±25ppm

CMOS

Enable/Disable

MEMS

1.3mA Typ

3.2mm x 2.5mm x 0.85mm

25MHz

-

2ns

2ns

55/45%

-

-

-

-

-

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CL1-001.8432T
DSC1001CL1-001.8432T

Microchip Technology

In Stock

-

Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~105°C

Tape & Reel (TR)

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

1.8432MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

3.2mm x 2.5mm x 0.85mm

1.8432MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CE2-020.0000
DSC1001CE2-020.0000

Microchip Technology

8000
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

4

-

-20°C~70°C

Tube

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

3 (168 Hours)

-

SMD/SMT

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

20MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

3.2mm x 2.5mm x 0.85mm

20MHz

-

2ns

2ns

-

15μA

15pF

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CI2-096.0000
DSC1001CI2-096.0000

Microchip Technology

30

-

Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

4

Automotive grade

-40°C~85°C

Tube

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

3 (168 Hours)

4

-

XO (Standard)

-

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

96MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

3.2mm x 2.5mm x 0.9mm

96MHz

-

2ns

2ns

-

15μA

-

8.7mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1101CM1-005.0000
DSC1101CM1-005.0000

Microchip Technology

104
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-55°C~125°C

Tube

DSC1101

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

1 (Unlimited)

-

-

XO (Standard)

Matte Tin (Sn)

-

2.25V~3.6V

-

5MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

3.2mm x 2.5mm x 0.9mm

5MHz

-

2ns

2ns

55/45%

95μA

-

35mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1001DL2-087.0655
DSC1001DL2-087.0655

Microchip Technology

20
Datasheet

9 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~105°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e4

-

Active

3 (168 Hours)

-

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

-

1.8V~3.3V

3.3V

87.0655MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

87.0655MHz

-

2ns

2ns

55/45%

15μA

-

8.7mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001DI2-033.3300T
DSC1001DI2-033.3300T

Microchip Technology

11
Datasheet

9 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tape & Reel (TR)

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

1.8V~3.3V

3.3V

33.33MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

33.33MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001DI2-033.3300
DSC1001DI2-033.3300

Microchip Technology

41
Datasheet

9 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

33.33MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

33.33MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1123CI1-010.0000
DSC1123CI1-010.0000

Microchip Technology

46
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1123

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

2.25V~3.63V

-

10MHz

±50ppm

LVDS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.9mm

10MHz

-

-

-

52/48%

22mA

-

32mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1001AL5-004.0000
DSC1001AL5-004.0000

Microchip Technology

20
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead Exposed Pad

-

-

Automotive grade

-40°C~105°C

Tube

DSC1001

0.276Lx0.197W 7.00mmx5.00mm

-

yes

Active

3 (168 Hours)

4

-

XO (Standard)

-

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

4MHz

±10ppm

CMOS

Enable/Disable

MEMS

-

7.0mm x 5.0mm x 0.9mm

4MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CI5-009.6000
DSC1001CI5-009.6000

Microchip Technology

22
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

1 (Unlimited)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

9.6MHz

±10ppm

CMOS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.85mm

9.6MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001AI1-055.3330
DSC1001AI1-055.3330

Microchip Technology

16
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead Exposed Pad

-

-

Automotive grade

-40°C~85°C

Tube

DSC1001

0.276Lx0.197W 7.00mmx5.00mm

-

yes

Active

3 (168 Hours)

4

-

XO (Standard)

-

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

55.333MHz

±50ppm

CMOS

Enable/Disable

MEMS

-

7.0mm x 5.0mm x 0.9mm

55.333MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001AI5-002.4576
DSC1001AI5-002.4576

Microchip Technology

44
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead Exposed Pad

-

-

-

-40°C~85°C

Tube

DSC1001

0.276Lx0.197W 7.00mmx5.00mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

1.8V~3.3V

3.3V

2.4576MHz

±10ppm

CMOS

Standby (Power Down)

MEMS

-

7.0mm x 5.0mm x 0.85mm

2.4576MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1121CI5-022.5000
DSC1121CI5-022.5000

Microchip Technology

19
Datasheet

-

Standard, Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1121

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

3 (168 Hours)

-

SMD/SMT

XO (Standard)

-

-

2.25V~3.6V

-

22.5MHz

±10ppm

CMOS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.9mm

22.5MHz

-

2ns

2ns

55/45%

22mA

15pF

35mA

55 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BI2-050.0000T
DSC1001BI2-050.0000T

Microchip Technology

497
Datasheet

12 Weeks

Standard, Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tape & Reel (TR)

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

-

yes

Active

3 (168 Hours)

-

Solder

XO (Standard)

-

-

1.8V~3.3V

3.3V

50MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

5.0mm x 3.2mm x 0.85mm

50MHz

3.3V

2ns

2ns

55/45%

15μA

15pF

7.2mA

55 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1124CI5-156.2500T
DSC1124CI5-156.2500T

Microchip Technology

19
Datasheet

-

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~85°C

Tape & Reel (TR)

DSC1124

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

1 (Unlimited)

-

-

XO (Standard)

-

-

2.25V~3.6V

-

156.25MHz

±10ppm

HCSL

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.9mm

156.25MHz

-

0.4ns

-

52/48%

22mA

-

42mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100