- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6101MA3B-027.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSA61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 27 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-QCA-200M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-F3F-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1121CI1-033.3333T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.6V | 33.3333 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 35mA | - | - | 0.035 (0.90mm) | - | ||
![]() VT-803-EAE-2870-16M3840000 Microchip | In Stock | - | - | Surface Mount | 8-SMD, No Lead | Microchip Technology | Strip | Obsolete | -40°C ~ 85°C | VT-803 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 16.384 MHz | ±280ppb | CMOS | - | Crystal | 3mA | - | - | - | 0.059 (1.50mm) | - | ||
![]() VC-801-EAB-KAAN-24M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9000AE-7K-EE-8M00000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1001DL3-040.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 40 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-501-1049-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011MI2B-012.2880T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 12.288 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001HI1B-005.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 5 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-F3F-24M4440000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331HI2AB-025.0000T Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-109-75M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6111JA2B-049.1520TVAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSA61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 49.152 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1001AI1-125.0000T Microchip | 45 |
| - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.7V ~ 3.6V | 125 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6331JI2AB-020.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 20 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±0.25%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011MI2B-040.0000T Microchip | 30 |
| - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 40 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-806-ECW-KAAN-200M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001DI1-044.0000T Microchip | 14 |
| - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 44 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 |