- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Dimensions | Mfr | MSL | Package | PowerSupply | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Note | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 235563 Microchip | In Stock | - | - | SMD | - | - | 2,5x2x0,9mm | - | n/a | SMD4 | 3,0-3,6V | - | Yes | -40...+85°C | n/a | - | MEMS XO (Standard) | - | 12,288MHz | ±25 ppm | - | n/a | - | - | - | n/a | n/a | - | CMOS | - | - | - | - | - | - | - | - | ||
![]() VC-711-HDE-KAAN-50M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC4-F3D-14M7456000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6371HL3FB-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | DSC63XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 24 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | - | ±2.50%, Center Spread | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6311JE1FB-025.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | - | Tube | - | Active | - | -20°C ~ 70°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 25 MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 80µA (Typ) | - | - | ±2.50%, Center Spread | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC612RI3A-01P3T Microchip | In Stock | - | - | - | 6-VFLGA | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | - | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | 3 mA | - | - | - | - | - | 26MHz | 32.768kHz | - | - | 0.035 (0.89mm) | - | - | ||
![]() MX45B0143I200M0000-TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3F-1M544 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-KAAN-66M6660000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 66.666 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 9mA | 5µA | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() DSC1001CI3-125.0063 Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 125.0063 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-827-EFH-256C-19M2000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -30°C ~ 85°C | VT-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | VCTCXO | 3.3V | 19.2 MHz | ±2.5ppm | Clipped Sine Wave | Amplitude Control | Crystal | 2mA | - | - | - | - | - | ±10ppm | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() DSC1223NE3-15M00000 Microchip | 43 |
| - | Surface Mount | 6-VDFN | - | - | Microchip Technology | - | Tube | - | Active | - | -20°C ~ 70°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 15 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VT-827-EAH-206A-20M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | - | Strip | - | Active | - | -30°C ~ 85°C | VT-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | VCTCXO | 3.3V | 20 MHz | ±2ppm | CMOS | Amplitude Control | Crystal | 6mA | - | - | - | - | - | ±5ppm | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() DSC6003JI2B-019.2000 Microchip | 45 |
| - | Surface Mount | 4-VLGA | - | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 19.2 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6101JI1B-048.0000 Microchip | 47 |
| - | Surface Mount | 4-VLGA | - | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSC61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 48 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VTC1-B31C-10M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-828-LAE-KANN-24M0000000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | Microchip Technology | - | Strip | - | Active | - | -40°C ~ 85°C | VC-828 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 24 MHz | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() VCC4-B3B-49M1520000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101MA3B-032.0000 Microchip | 45 |
| - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | - | Bag | - | Active | - | -40°C ~ 125°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 32 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6101MI1B-027.0000 Microchip | 45 |
| - | Surface Mount | 4-VFLGA | DSC6101 | - | Microchip Technology | - | Bag | - | Active | - | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 27 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |