- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Mfr | MSL | Package | PowerSupply | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Note | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011JI3B-016.0000T Microchip | 16 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 16 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1502AI3A-48M00000T Microchip | 49 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 48 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6001HI2B-005.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | - | Bag | - | Active | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 5 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1525JI3A-100M0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V | 100 MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC1505AI3A-125M0000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 125 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1505AI3A-48M00000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 48 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1505AI3A-24M00000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 24 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VC-708-ECE-KNXN-156M250000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 253891 Microchip | In Stock | - | - | SMD | - | 2,5x2x0,9mm | - | n/a | SMD4 | 1,8-3,3V | - | Yes | -40...+85°C | n/a | - | MEMS XO (Standard) | - | 20MHz | ±50 ppm | - | n/a | - | - | - | n/a | n/a | - | CMOS | - | - | - | ||
![]() DSC1505AI3A-4M000000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 4 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1A-B3D-125M000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | - | Bulk | - | Active | - | -40°C ~ 85°C | VCC1A | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 125 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 21mA | 10µA | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() DSC6043JA3B-127K000 Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 125°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1222BI1-125M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | DSC1222 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 125 MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 50mA (Typ) | 23mA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSA6001HL1B-020.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | - | Bag | - | Active | - | -40°C ~ 105°C | DSA60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 20 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() HT-MM900AF-6K-EE-29M4912000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-806-ECW-FAAN-155M520000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | -10°C ~ 70°C | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 155.52 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 75mA | 200µA | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() VX-705-1051-204M800000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | VX-705 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | - | 204.8 MHz | - | - | - | Crystal | - | - | - | - | - | - | - | 0.082 (2.09mm) | - | ||
![]() DSC1505AI3A-100M0000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 100 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VX-805-ECE-KXAN-204M800000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6102JI1B-500K000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | - | Tube | - | Active | - | -40°C ~ 85°C | DSA61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 500 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |