- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC1-B3E-156M250000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX-4022-EAJ-1080-20M00 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAC-KAAN-66M6660000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-VCB-250M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3R-66M0000000_SNPB Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6011JI1B-008.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 8 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-820-0014-33M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 33 MHz | - | CMOS | - | Crystal | 7mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() DSC6011MI2B-032.0000 Microchip | 46 |
| - | - | - | Microchip Technology | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123BL2-250.0000 Microchip | 46 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSC1123 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 250 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() VC-801-DAW-KABN-20M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | -10°C ~ 70°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 5V | 20 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 10mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() VCUGCA-24M5760000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B2C-66M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 66 MHz | ±100ppm | CMOS | - | Crystal | 30mA | - | - | - | 0.075 (1.90mm) | - | ||
![]() VCE1-A3C-1M84320000 Microchip | In Stock | - | - | Surface Mount | 4-SOJ, 5.08mm pitch | Microchip Technology | Strip | Active | -40°C ~ 85°C | VCE1 | 0.551 L x 0.341 W (14.00mm x 8.65mm) | XO (Standard) | 5V | 1.8432 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 40mA | - | - | - | 0.185 (4.70mm) | - | ||
![]() VCC1-B3D-32M7680000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-709-EDE-FAAN-125M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 125 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 17mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() VT-820-EFJ-507B-16M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011CI1A-004.9152 Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Obsolete | -40°C ~ 85°C | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.71V ~ 3.63V | 4.9152 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 80µA (Typ) | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6011ME2B-012.0000T Microchip | 46 |
| - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 12 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-A3A-16M3840000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Bulk | Obsolete | -10°C ~ 70°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 5V | 16.384 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 10mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() HT-MM900AE-7F-EE-16M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |