- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX876BB0027 Microchip | In Stock | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-MM900AC-6K-EE-1M00000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331JI2FB-027.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 27 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-801-DAE-EAAN-18M4320000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 5V | 18.432 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 10mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() VCC1-B3A-120M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-QCB-125M000000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 125 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 98mA | - | - | - | 0.063 (1.60mm) | - | ||
![]() VCC6-LCF-160M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 160 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | 200µA | - | - | 0.063 (1.60mm) | - | ||
![]() DSA1001CI2-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1001DI1-012.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 12 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-801-EAE-HAAN-125M000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 125 MHz | ±32ppm | CMOS | Enable/Disable | Crystal | 40mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() VCC1-B3D-40M000 Microchip | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX-501-0037-256M0 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001CI1-029.4912T Microchip | 8 |
| - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 29.4912 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-826-ECE-FAAN-25M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-1062-107M520000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | - | - | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 5V | 107.52 MHz | - | CMOS | Enable/Disable | Crystal | 40mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() VC-711-EDE-EAAN-128M000000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 128 MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() DSC6111HI2B-033.3300 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 33.33 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-VAD-200M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-800-EFG-306A-20M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-820-GFE-106A-40M9600000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |