- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001AI3-125.0063T Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-F3A-80M0000000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 80 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 30mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() VC-806-ECE-KAAN-125M000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-804-EAE-106C-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1003CL1-002.0000TVAO Microchip | In Stock | - | - | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA1003 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 2 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001BI5-150.0000T Microchip | 27 |
| - | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 150 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001AI5-003.6864T Microchip | In Stock | - | - | - | - | Surface Mount | 4-VDFN Exposed Pad | DSC1001 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 3.6864 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC6-QAB-156M250000 Microchip | In Stock | - | - | Production (Last Updated: 2 years ago) | Standard | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001JI1B-040.0000T Microchip | 15 |
| - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 40 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-RCF-250M000000_SNPB Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1121AE1-006.1440 Microchip | 43 |
| - | - | - | Surface Mount | 6-VDFN Exposed Pad | DSC1121 | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.6V | 6.144 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1121DI5-012.8000 Microchip | 15 |
| - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTC4-A1BE-26M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1124DL3-125.0000T Microchip | 27 |
| - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 125 MHz | ±20ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1502AI3A-125M0000 Microchip | 15 |
| - | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 125 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1-F3B-4M09600000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-826-9002-174M703125 Microchip | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VC-826 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 174.703 MHz | - | - | - | Crystal | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() VC-840-1039-25M0000000TR Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VC-840 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 25 MHz | - | CMOS | Enable/Disable | Crystal | 13mA | 10µA | - | - | 0.035 (0.90mm) | - | ||
![]() MO-9000AE-7F-EE-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6141JI3B-127K000 Microchip | 32 |
| - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 |