- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6331JL1AB-025.0000TVAO Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103BE5-300.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | DSC1103 | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 300 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSA1001CL1-012.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 12 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3C-14M7456000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTC4-B32E-25M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-860-EFE-5070-16M3680000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Strip | Active | - | -40°C ~ 85°C | VT-860 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | TCXO | 3.3V | 16.368 MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2.3mA | - | - | - | 0.028 (0.70mm) | - | ||
![]() DSC6001HI2B-002.0800T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 2.08 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001ME1B-052.4280 Microchip | 20 |
| - | Surface Mount | 4-VFLGA | DSC6001 | Microchip Technology | Bag | Active | - | -20°C ~ 70°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 52.428 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011ME2A-050.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Obsolete | - | -20°C ~ 70°C | DSC60XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 80µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-LAP-156M250000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-MM900AC-4F-EE-4M09600000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-827-EDE-KAAN-156M250000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3P-120M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTA2-2A0-20M000 Microchip | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-700-EAJ-106B-10M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAE-FAAN-33M3300000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS-702-ECT-SCAN-324M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9100AE-6E-HS-80M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101MI1B-033.3300T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 33.33 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-820-EA7-KAAN-1M00000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 1 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 6mA | 5µA | - | - | 0.047 (1.20mm) | - |