- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Lead Spacing | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Screening Level | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA2311KI2-R0002VAO Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | - | 55 % | 140 | - | - | + 85 C | Microchip Technology | - 40 C | - | - | - | - | Tube | - | Active | AEC-Q100 | - | Details | - | 3.63 V | 2.25 V | - | - | - | -40°C ~ 85°C | Tube | DSA2311 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MEMS (Silicon) | - | - | 2.25V ~ 3.6V | - | 23 mA | 2.3 MHz to 170 MHz | 25 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | - | - | - | - | - | 1.45 mm | 23 mA | - | - | - | - | - | - | LVCMOS | - | 25MHz | 125MHz | - | - | - | 0.9 mm | - | 2.5 mm | 2 mm | - | ||
![]() DSA1124DL3-125.0000VAO Microchip Technology | In Stock | - | - | Surface Mount | VDFN-6 | - | - | - | 52 % | 140 | - | - | + 105 C | Microchip Technology | - 40 C | - | - | - | - | Tube | - | Active | AEC-Q100 | - | Details | - | 3.63 V | 2.25 V | - | - | - | -40°C ~ 105°C | Tube | DSA1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 3.3V | - | 22 mA | 2.3 MHz to 460 MHz | 20 PPM | HCSL | SMD/SMT | Enable/Disable | MEMS | 42mA | - | - | - | - | 1.45 mm | 22mA | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | 0.9 mm | 0.035 (0.90mm) | 2.5 mm | 2 mm | AEC-Q100 | ||
![]() DSA1124DL3-125.0000TVAO Microchip Technology | In Stock | - | - | Surface Mount | VDFN-6 | - | - | - | 52 % | 1000 | - | - | + 105 C | Microchip Technology | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | AEC-Q100 | - | Details | - | 3.63 V | 2.25 V | - | - | - | -40°C ~ 105°C | Reel | DSA1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 3.3V | - | 22 mA | 2.3 MHz to 460 MHz | 20 PPM | HCSL | SMD/SMT | Enable/Disable | MEMS | 42mA | - | - | - | - | 1.45 mm | 22mA | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | 0.9 mm | 0.035 (0.90mm) | 2.5 mm | 2 mm | AEC-Q100 | ||
![]() DSA6101HA3B-025.0000TVAO Microchip Technology | In Stock | - | - | Surface Mount | VFLGA-4 | - | - | - | 55 % | 1000 | - | - | + 125 C | Microchip Technology | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | AEC-Q100 | - | Details | - | 3.63 V | 1.71 V | - | - | - | -40°C ~ 125°C | Reel | DSA61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | - | 3 mA | 3.5 kHz to 100 MHz | 20 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | 0.75 mm | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | 0.89 mm | 0.035 (0.89mm) | 1.6 mm | 1.2 mm | AEC-Q100 | ||
![]() DSC6001HE1B-008.0000T Microchip Technology | In Stock | - | - | Surface Mount | VFLGA-4 | - | - | - | 55 % | 1000 | - | - | + 70 C | Microchip Technology | - 20 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 3.63 V | 1.71 V | - | - | - | -20°C ~ 70°C | Reel | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | 1.71V ~ 3.63V | - | 1.3 mA | 8 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | 10 pF | - | - | - | - | LVCMOS | - | - | - | - | - | - | 0.84 mm | 0.035 (0.89mm) | 1.6 mm | 1.2 mm | AEC-Q100 | ||
![]() DSC6001JI2B-008.0000 Microchip Technology | 15 |
| - | Surface Mount | VLGA-4 | - | - | - | 55 % | 140 | - | - | + 85 C | Microchip Technology | - 40 C | - | - | - | - | Tube | - | Active | - | - | - | - | 3.63 V | 1.71 V | - | - | - | -40°C ~ 85°C | Tube | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 1.71V ~ 3.63V | - | 1.3 mA | 8 MHz | 25 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | 10 pF | - | - | - | - | LVCMOS | - | - | - | - | - | - | 0.84 mm | 0.035 (0.89mm) | 2.5 mm | 2 mm | AEC-Q100 | ||
![]() DSC2044FI2-H0005 Microchip Technology | In Stock | - | - | - | QFN-14 | - | - | - | 52 % | 110 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.25 V | - | - | - | - | Tube | DSC2044 | - | - | - | - | - | - | - | 60 mA | 2.3 MHz to 460 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | HCSL | - | - | - | - | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() DSC1101DE5-025.0000 Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | - | - | 140 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | DSC1101 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PX-7004-EAE-KKAX-10M000000 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.070548 oz | - | - | - | PX-700 | - | - | - | - | - | - | - | - | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | - | - | - | - | 1.88 mm | - | 7.01 mm | 5 mm | - | ||
![]() DSC1102CI5-040.0000T Microchip Technology | 22 |
| - | - | 3.2 mm x 2.5 mm | - | - | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.25 V | - | - | - | - | Reel | DSC1102 | - | - | - | - | - | - | - | - | 40 MHz | 10 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() DSC1004CI5-081.0000T Microchip Technology | In Stock | - | - | - | CDFN-4 | - | - | - | - | 1000 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | DSC1004 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123CI2-040.0000T Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | - | 52 % | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.25 V | - | - | - | - | Reel | DSC1123 | - | - | - | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | LVDS | - | - | - | - | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() DSC1101NL5-016.0000 Microchip Technology | In Stock | - | - | - | CDFN-6 | - | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | DSC1101 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123NL1-100.0000T Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | - | 52 % | 1000 | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.25 V | - | - | - | - | Reel | DSC1123 | - | - | - | - | - | - | - | - | - | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | LVDS | - | - | - | - | - | - | 0.85 mm | - | 7 mm | 5 mm | - | ||
![]() DSA1123CL3-100.0000VAO Microchip Technology | In Stock | - | - | Surface Mount | VDFN-6 | - | - | - | 52 % | 110 | - | - | + 105 C | Microchip Technology | - 40 C | - | - | - | - | Tube | - | Active | AEC-Q100 | - | Details | - | 3.63 V | 2.25 V | - | - | - | -40°C ~ 105°C | Tube | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | 2.25V ~ 3.6V | - | 22 mA | 2.3 MHz to 460 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | MEMS | 32mA | - | - | - | - | 2 mm | 22mA | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 2.5 mm | AEC-Q100 | ||
![]() DSC1505AI3A-48M00000 Microchip Technology | In Stock | - | - | Surface Mount | VDFN-4 | - | - | - | 53 % | 50 | - | - | + 85 C | Microchip Technology | - 40 C | - | - | - | - | Tube | - | Active | - | - | Details | - | 1.98 V | 1.71 V | - | - | - | -40°C ~ 85°C | Tube | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | 1.8V | - | 7.8 mA | 48 MHz | 20 PPM | LVCMOS | SMD/SMT | Standby (Power Down) | MEMS | 7.5mA | - | - | - | - | - | 1µA (Typ) | - | 10 pF | - | - | - | - | LVCMOS | - | - | - | - | - | - | 0.85 mm | 0.035 (0.90mm) | 7 mm | 5 mm | - | ||
![]() C1250A1-0185 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | C1250 | - | - | - | - | - | - | - | - | 30 MHz | 50 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | ||
![]() MO9205-01 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | - | - | N | - | 5 V | 5 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 400 mA | 35.5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103AI2-200.0000T Microchip Technology | 43 |
| - | Surface Mount | VDFN-6 | - | - | DSC1103 | 52 % | 1000 | - | - | + 85 C | Microchip Technology | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Details | - | 3.63 V | 2.25 V | - | - | - | -40°C ~ 85°C | Reel | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | 2.25V ~ 3.63V | - | 95 uA | 200 MHz | 25 PPM | LVDS | SMD/SMT | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | 95µA | - | 2 pF | - | - | - | - | LVDS | - | - | - | - | - | - | 0.85 mm | 0.035 (0.90mm) | 7 mm | 5 mm | - | ||
![]() DSC1001DL5-070.0000 Microchip | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | MICROCHIP TECHNOLOGY INC | DSC1001DL5-070.0000 | - | - | - | - | 70 MHz | 105 °C | -40 °C | - | Active | - | - | 5.67 | - | Yes | - | - | 3.3 V | - | Automotive grade | - | - | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | AEC-Q100; STANDBY; ENABLE/DISABLE FUNCTION; TUBE | - | compliant | - | - | 10% | - | - | - | - | - | 2.5mm x 2.0mm x 0.85mm | 2 ns | 2 ns | 55/45 % | - | - | CMOS | - | - | 10 KOHM, 15 pF | NO | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - |