Filters
  • Frequency
  • Frequency Stability
  • Packaging
  • Part Status
  • RoHS Status
  • Series
  • Type
  • Base Resonator
  • Function
  • Height Seated (Max)
  • Moisture Sensitivity Level (MSL)
  • Mounting Type

Attribute column

Manufacturer

Microchip Oscillators

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Surface Mount

Number of Pins

Usage Level

Operating Temperature

Packaging

Series

Size / Dimension

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Termination

Type

Terminal Finish

Additional Feature

Voltage - Supply

Supply Voltage

Frequency

Frequency Stability

Output

Function

Base Resonator

Current - Supply (Max)

Physical Dimension

Operating Frequency

Operating Supply Voltage

Rise Time-Max

Fall Time-Max

Symmetry-Max

Current - Supply (Disable) (Max)

Load Capacitance

Max Supply Current

Max Duty Cycle

Height

Height Seated (Max)

RoHS Status

Ratings

DSC1104BE2-100.0000
DSC1104BE2-100.0000

Microchip Technology

28
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-20°C~70°C

Tube

DSC1104

0.197Lx0.126W 5.00mmx3.20mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

2.25V~3.6V

-

100MHz

±25ppm

HCSL

Standby (Power Down)

MEMS

-

5.0mm x 3.2mm x 0.85mm

100MHz

-

0.4ns

-

52/48%

95μA

-

42mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1121DI5-044.7360
DSC1121DI5-044.7360

Microchip Technology

22
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1121

0.098Lx0.079W 2.50mmx2.00mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

2.25V~3.6V

-

44.736MHz

±10ppm

CMOS

Enable/Disable

MEMS

-

2.5mm x 2.0mm x 0.9mm

44.736MHz

-

2ns

2ns

55/45%

22mA

-

35mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1123AI2-200.0000
DSC1123AI2-200.0000

Microchip Technology

31
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead Exposed Pad

-

6

-

-40°C~85°C

Tube

DSC1123

0.276Lx0.197W 7.00mmx5.00mm

-

yes

Active

3 (168 Hours)

-

Solder

XO (Standard)

-

-

2.25V~3.63V

-

200MHz

±25ppm

LVDS

Enable/Disable

MEMS

-

7.0mm x 5.0mm x 0.9mm

200MHz

-

-

-

52/48%

22mA

2pF

32mA

52 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1123CI2-333.3300
DSC1123CI2-333.3300

Microchip Technology

6
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1123

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

1 (Unlimited)

-

-

XO (Standard)

-

-

2.25V~3.63V

-

333.33MHz

±25ppm

LVDS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.9mm

333.33MHz

-

-

-

52/48%

22mA

-

32mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1003DL2-070.0000
DSC1003DL2-070.0000

Microchip Technology

49
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1003

0.098Lx0.079W 2.50mmx2.00mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

-

1.7V~3.6V

3.3V

70MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

70MHz

-

3ns

3ns

55/45%

15μA

-

9.6mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BE5-064.0000
DSC1001BE5-064.0000

Microchip Technology

40
Datasheet

12 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

Automotive grade

-20°C~70°C

Tube

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

e4

-

Active

1 (Unlimited)

4

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

64MHz

±10ppm

CMOS

Standby (Power Down)

MEMS

7.2mA

5.0mm x 3.2mm x 0.9mm

64MHz

-

2ns

2ns

55/45%

15μA

-

-

-

-

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1101DM2-012.0000T
DSC1101DM2-012.0000T

Microchip Technology

8000
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-55°C~125°C

Tape & Reel (TR)

DSC1101

0.098Lx0.079W 2.50mmx2.00mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

STANDBY; ENABLE/DISABLE FUNCTION; TR

2.25V~3.6V

-

12MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.9mm

12MHz

-

2ns

2ns

55/45%

95μA

-

35mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1001DI1-004.0000T
DSC1001DI1-004.0000T

Microchip Technology

28
Datasheet

7 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

4

-

-40°C~85°C

Tape & Reel (TR)

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e3

yes

Active

3 (168 Hours)

-

Solder

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

4MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

4MHz

3.3V

2ns

2ns

-

15μA

15pF

6.3mA

55 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1121CM2-040.0000
DSC1121CM2-040.0000

Microchip Technology

8000
Datasheet

12 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-55°C~125°C

Tube

DSC1121

0.126Lx0.098W 3.20mmx2.50mm

e4

-

Active

1 (Unlimited)

-

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

-

2.25V~3.6V

-

40MHz

±25ppm

CMOS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.85mm

40MHz

-

2ns

2ns

55/45%

22mA

-

35mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1001AE1-048.0000T
DSC1001AE1-048.0000T

Microchip Technology

37
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead Exposed Pad

-

-

-

-20°C~70°C

Tape & Reel (TR)

DSC1001

0.276Lx0.197W 7.00mmx5.00mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

48MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

7.0mm x 5.0mm x 0.85mm

48MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BI1-024.0000T
DSC1001BI1-024.0000T

Microchip Technology

11
Datasheet

12 Weeks

Standard, Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tape & Reel (TR)

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

-

-

Active

3 (168 Hours)

-

Solder

XO (Standard)

-

-

1.8V~3.3V

-

24MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

-

-

3.3V

-

-

-

15μA

15pF

6.3mA

55 %

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BI1-033.3330
DSC1001BI1-033.3330

Microchip Technology

11
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

33.333MHz

±50ppm

CMOS

Enable/Disable

MEMS

-

5.0mm x 3.2mm x 0.85mm

33.333MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001AE1-054.0000
DSC1001AE1-054.0000

Microchip Technology

37
Datasheet

12 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

Automotive grade

-20°C~70°C

Tube

DSC1001

0.276Lx0.197W 7.00mmx5.00mm

e4

-

Active

1 (Unlimited)

4

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE

1.8V~3.3V

3.3V

54MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

7.2mA

7.0mm x 5.0mm x 0.9mm

54MHz

-

2ns

2ns

55/45%

15μA

-

-

-

-

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001DI1-016.3840
DSC1001DI1-016.3840

Microchip Technology

6
Datasheet

7 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

16.384MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

-

2.5mm x 2.0mm x 0.85mm

16.384MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001DI2-004.0000
DSC1001DI2-004.0000

Microchip Technology

94
Datasheet

9 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

-

-40°C~85°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e4

-

Active

1 (Unlimited)

-

-

XO (Standard)

Nickel/Palladium/Gold (Ni/Pd/Au)

-

1.8V~3.3V

3.3V

4MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

6.3mA

2.5mm x 2.0mm x 0.85mm

4MHz

-

2ns

2ns

55/45%

15μA

-

-

-

-

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CI2-031.2500
DSC1001CI2-031.2500

Microchip Technology

16
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

3 (168 Hours)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

31.25MHz

±25ppm

CMOS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.85mm

31.25MHz

-

2ns

2ns

55/45%

15μA

-

7.2mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001CI5-011.0592
DSC1001CI5-011.0592

Microchip Technology

837
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.126Lx0.098W 3.20mmx2.50mm

e3

yes

Active

1 (Unlimited)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

11.0592MHz

±10ppm

CMOS

Enable/Disable

MEMS

-

3.2mm x 2.5mm x 0.85mm

11.0592MHz

-

2ns

2ns

55/45%

15μA

-

6.3mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1001BI1-100.0000
DSC1001BI1-100.0000

Microchip Technology

132
Datasheet

12 Weeks

Surface Mount

Surface Mount

4-SMD, No Lead

-

-

-

-40°C~85°C

Tube

DSC1001

0.197Lx0.126W 5.00mmx3.20mm

e3

yes

Active

1 (Unlimited)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

100MHz

±50ppm

CMOS

Enable/Disable

MEMS

-

5.0mm x 3.2mm x 0.85mm

100MHz

-

2ns

2ns

55/45%

15μA

-

8.7mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

AEC-Q100

DSC1103CL5-106.2500T
DSC1103CL5-106.2500T

Microchip Technology

12
Datasheet

-

Surface Mount

Surface Mount

6-SMD, No Lead

-

-

-

-40°C~105°C

Tape & Reel (TR)

DSC1103

0.126Lx0.098W 3.20mmx2.50mm

-

yes

Active

3 (168 Hours)

-

-

XO (Standard)

-

STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR

2.25V~3.63V

-

106.25MHz

±10ppm

LVDS

Standby (Power Down)

MEMS

-

3.2mm x 2.5mm x 0.85mm

106.25MHz

-

-

-

52/48%

95μA

-

32mA

-

889μm

0.035 0.90mm

ROHS3 Compliant

-

DSC1001DE2-027.0000
DSC1001DE2-027.0000

Microchip Technology

29
Datasheet

9 Weeks

-

Surface Mount

4-SMD, No Lead

YES

-

-

-20°C~70°C

Tube

DSC1001

0.098Lx0.079W 2.50mmx2.00mm

e3

-

Active

1 (Unlimited)

-

-

XO (Standard)

Matte Tin (Sn)

-

1.8V~3.3V

3.3V

27MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

8mA

2.5mm x 2.0mm x 0.85mm

27MHz

-

2ns

2ns

55/45%

-

-

-

-

-

0.035 0.90mm

ROHS3 Compliant

AEC-Q100