- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Package Type | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Rated Current | Absolute Pull Range (APR) | Connection Type | Height Seated (Max) | Length (in) | Length (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6311JI2EB-018.4320T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 18.432 MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | ±2.00%, Center Spread | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VT-820-EFH-2560-21M5000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSC-1B0-10M0000000 Microchip | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-3/4 | - | - | ||
![]() VC-830-0001-156M250000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Alloy Steel | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | VC-830 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | - | 156.25 MHz | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | 0.035 (0.90mm) | 1-3/4 | - | - | ||
![]() DSA6101JL3B-087.0655TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 18-8 Stainless Steel | - | DSA6101 | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 105°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | - | 87.0655 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | 5/16 | - | AEC-Q100 | ||
![]() DSC6001JI1B-008.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Alloy Steel | - | DSC6001 | - | - | Microchip Technology | - | Tube | - | Active | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | - | 8 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | 5/8 | - | AEC-Q100 | ||
![]() DSA1123DA1-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06073 | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 125°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | SO (SAW) | 2.25V ~ 3.63V | - | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | Flanged | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VCC1-F3D-16M3840000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6112JI2B-028.1250T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 28.125 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() MX555LBH27M0000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-807-EAH-2560-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | - | Strip | - | Active | -30°C ~ 85°C | VT-807 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | - | 40 MHz | ±2.5ppm | CMOS | - | Crystal | 6mA | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() VCC1-B3D-66M6670000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9100AE-6F-EE-50M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | MO-9100 | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | - | 50 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 33mA | 33mA | - | 10A | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() DSC6101HI1B-012.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Alloy Steel | - | DSC6101 | - | - | Microchip Technology | - | Bag | - | Active | -40°C ~ 85°C | DSC61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | 12 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | 200 | AEC-Q100 | ||
![]() VT-802-EAE-2560-19M2000000 Microchip | In Stock | - | - | - | - | - | - | - | Dynapar | H2305000325A5 | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-RCB-60M0000000 Microchip | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0400D4WJ | Microchip Technology | Panel | Tape & Reel (TR) | - | Active | - | * | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011MI2B-050.0000T Microchip | 7 |
| - | Surface Mount | 4-VFLGA | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06173 | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | - | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | Flanged | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VT-803-EFE-2870-16M3680000TR Microchip | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | Vishay | 8EWS08STRL | Microchip Technology | - | Tape & Reel (TR) | D-PAK | Active | -40°C ~ 85°C | VT-803 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | - | 16.368 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() VT-804-EFE-1060-21M4000000 Microchip | In Stock | - | - | - | - | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06627 | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | ||
![]() VC-820-EAE-FAAN-8M70400000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0400D5YK | Microchip Technology | Panel | Strip | - | Active | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 400 A | 8.704 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 6mA | 5µA | - | - | - | - | 0.047 (1.20mm) | - | - | - |