- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Type | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Control Voltage-Min | Frequency Deviation/Pullability | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6001JE2B-016.0000 Microchip | 24 |
| - | Surface Mount | 4-VLGA | - | - | - | DSC6001 | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 16 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() C2260A1-0040 Microchip | In Stock | - | - | - | - | - | - | - | - | MICROSEMI CORP | Microsemi Corporation | C2260A1-0040 | - | - | - | - | - | - | - | Active | - | 5.62 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX-705-ECE-KXXN-157M500000 Microchip | In Stock | - | - | - | - | YES | SURFACE MOUNT | 6 | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | VX-705-ECE-KXXN-157M500000 | Microchip Technology | 157.5 MHz | 85 °C | -40 °C | Tape & Reel (TR) | DILCC6,.2 | DILCC6,.2 | Active | Active | 5.57 | 3.465 V | 3.135 V | 3.3 V | - | * | - | - | TAPE | - | unknown | - | 20% | - | - | - | - | 7.0mm x 5.0mm x 2.09mm | 1 ns | 1 ns | 55/45 % | - | LVPECL | - | 90 mA | 50 OHM | NO | 5% | 3 V | 0.3 V | 50 ppm | - | - | - | ||
![]() DSA6102JA1B-033.3333TVAO Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6101JL3B-024.5760TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 24.576 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6311JI1AB-025.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 25 MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | 1.5µA (Typ) | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1522AI2A-12M80000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC152X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 12.8 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6112HI2B-100.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 100 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001CI2A-012.1732 Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | DSC6001 | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 12.1732 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1123CL3-250.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | DSC1123 | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 250 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1222DE2-445M5000 Microchip | 24 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | DSC12X2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 445.5 MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 50mA (Typ) | - | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1223NI1-148M5000 Microchip | 24 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 148.5 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() MO-9200AE-D3E-HE87M3515420 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VV-701-EAE-KKAB-6M31200000 Microchip | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | VV-701-EAE-KKAB-6M31200000 | Microchip Technology | 6.312 MHz | 85 °C | -40 °C | Tape & Reel (TR) | - | - | Active | Active | 5.57 | 3.465 V | 3.135 V | 3.3 V | - | * | - | - | ENABLE/DISABLE FUNCTION; TAPE | - | unknown | - | 50% | - | - | - | - | 7.0mm x 5.0mm x 1.6mm | 5 ns | 5 ns | 55/45 % | - | CMOS | - | - | 15 pF | NO | 5% | 3 V | 0.3 V | 50 ppm | - | - | - | ||
![]() DSC1201DI3-32M00000 Microchip | 49 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 32 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | - | - | - | - | 5µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1122BI2-106.2500T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC1122 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | - | 106.25 MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSA6011HA1B-016.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | Turck | - | Microchip Technology | - | - | - | Bag | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | DSA60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 16 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001CL1-006.0053VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | Murrelektronik | 7014-40881-2160030 | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 6.0053 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1001CL3-012.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | Johnson Controls | VH1845ERH938BAC | Microchip Technology | - | - | - | Tube | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 12 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VV-701-DAW-2FAE-12M3520000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |