- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angle | Approvals | Base Product Number | Brand | Cable Style | Factory Pack QuantityFactory Pack Quantity | Grip Type | Insulation Class | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Package | Package Type | Product Status | Qualification | RoHS | Timing Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Composition | Color | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Termination Type | Spread Spectrum Bandwidth | Accuracy | Input | Shielded | Temperature Range | Absolute Pull Range (APR) | VA Rating | Mode of Operation | Connection Type | Wattage | Product Category | Contacts | Electrical Connection | Phase | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA1003DL1-025.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | Microchip Technology | - | 1000 | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | AEC-Q100 | - | - | -40°C ~ 105°C | Reel | DSA1003 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 1.7V ~ 3.6V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3B-32M7680000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX-705-ECE-KEAN-156M250000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1502JA3A-156M2500 Microchip | 49 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 125°C | - | DSC150X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 2.5V ~ 3.3V | 156.25 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6003HI3B-032K768T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | Reliance Electric | 1SU41010 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 32.768 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1121CA1-040.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 125°C | - | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | 40 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | Flare | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6331JE1EB-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | CE | DSC6331 | - | - | - | - | - | NOSHOK | 615-1000-1-1-2-8 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 70°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±50ppm | 4-20 mA | - | MEMS | 3mA (Typ) | - | - | ±2.00%, Center Spread | 0.25 % | 10-30 VDC | - | -15 175 °F | - | - | - | - | - | - | - | DIN EN 175301-803 Form A | - | IP65 | 0.035 (0.89mm) | - | ||
![]() DSC1004AI1-081.3600T Microchip | 22 |
| - | Surface | 4-VDFN Exposed Pad | - | - | CE, cULus | - | - | - | - | - | - | Macromatic | THR-11662-31 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | Yes | 1 | -40°C ~ 85°C | - | DSC1004 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 0.250 in Flat Blade | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 81.36 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | - | - | Off Delay | - | - | - | SPDT | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-826-EDE-KAAN-52M00000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | VC-826 | - | - | - | - | - | Schneider | 135040 | - | Microchip Technology | - | - | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | - | VC-826 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | 3.3V | 52 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() DSC6001JI2B-001.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | DSC6001 | - | - | - | - | - | Thomas & Betts | PH7FL | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | RNC (Rigid Non-Metallic Conduit) | - | Non-Metallic | Gray | - | 1.71V ~ 3.63V | 1 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-840-EFE-2060-38M8800000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001MI1A-012.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Brass | Straight | - | - | - | Round | - | Cable Glands | - | Crouse-Hinds Industrial Products | ADE2M1102NPNK2 | 93 mm | Microchip Technology | 75 mm | - | - | Tape & Reel (TR) | - | Obsolete | - | No | - | -40°C ~ 85°C | - | DSC60XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | XO (Standard) | - | Metallic | - | - | 1.71V ~ 3.63V | 12 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VV-701-DAT-KNAE-22M5792000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | SR1-0603-3D0 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | SMT | Active | - | - | - | - | - | * | - | - | - | - | 3 Ohms | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0625 | - | - | - | - | - | - | - | ||
![]() VT-803-EAW-2070-24M576-S Microchip | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Class H | Acme Electric | T253517SS | - | Microchip Technology | - | Wall | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 VA | - | - | - | - | - | - | 1 | - | - | - | ||
![]() DSC6101JI2B-048.0000 Microchip | 22 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | ABB | 1SVR405652R4000 | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011HA2B-025.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bag | - | Active | - | - | - | -40°C ~ 125°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-E3D-16M5710000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Thru-Hole | Tape & Reel (TR) | - | Active | - | - | - | -40°C to +105°C | - | * | - | 0.02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B2D-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6041JA3B-001.0240 Microchip | 16 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 125°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 1.024 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-841-GFE-2560-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |