- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121AM2-004.0000 Microchip Technology | 38 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 4MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 4MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001BE1-133.3300T Microchip Technology | 9 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 133.33MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 133.33MHz | 3.3V | 2ns | 2ns | 55/45% | - | 15μA | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1001BI5-040.0000 Microchip Technology | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 40MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 5.0mm x 3.2mm x 0.9mm | 40MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103BL5-062.5000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tube | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 62.5MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 62.5MHz | - | - | - | 52/48% | - | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1123DI2-050.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | - | - | - | 52/48% | - | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001AI2-100.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 100MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | 3.3V | 2ns | 2ns | 55/45% | - | 15μA | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121BM1-008.0000 Microchip Technology | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.6V | - | 8MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AI2-012.0000 Microchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 12MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BE1-025.0000 Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | 55/45% | - | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AL5-033.3333 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33.3333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 7.0mm x 5.0mm x 0.9mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AI2-064.0000 Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 64MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 64MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101BI5-133.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 133MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 133MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001BI5-008.0000 Microchip Technology | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 8MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6003CI2A-016.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 16MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | 1.25mA | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AI1-033.0000 Microchip Technology | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 7.0mm x 5.0mm x 0.9mm | 33MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1030BC1-027.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3V | 27MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | 5.0mm x 3.2mm x 0.85mm | 27MHz | 3V | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1103CI5-100.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 6 | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.63V | - | 100MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | Not Qualified | - | 100MHz | - | - | - | - | 2.5/3.3V | 95μA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI2-045.1584 Microchip Technology | 19500 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | 45.1584MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 2.5mm x 2.0mm x 0.85mm | 45.1584MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI2-050.0000T Microchip Technology | 8000 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | 55/45% | - | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123CI5-233.2090 Microchip Technology | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | - | - | 2.25V~3.63V | - | 233.209MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 233.209MHz | - | - | - | 52/48% | - | 22mA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 |