- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA1001DL3-012.5000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | DSA1001 | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 12.5 MHz | ±20ppm | CMOS | - | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VCC1-1554-100M000000_SNPB Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 100 MHz | - | CMOS | - | - | Crystal | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | ||
![]() VC-820-HAE-KAAN-15M6250000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.5V | - | 15.625 MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | 4.5mA | 5µA | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() DSC1001CI5-045.1854 Microchip | 26 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 85°C | - | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 45.1854 MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1204CI3-100M0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | - | 1000 | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | AEC-Q100 | - | - | - | - | -40°C ~ 85°C | Reel | DSA12X4 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 2.25V ~ 3.63V | - | 100 MHz | ±20ppm | HCSL | - | Standby (Power Down) | MEMS | 40mA (Typ) | 5µA | - | - | - | - | Standard Clock Oscillators | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1003DL2-008.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 105°C | - | DSA1003 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 8 MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6311JA2AB-025.0000TVAO Microchip | 3835 | - | - | Surface Mount | 4-VLGA | - | - | - | - | ABB | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 125°C | - | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 25 MHz | ±25ppm | LVCMOS | - | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | ±0.25%, Center Spread | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1101DE5-025.0000 Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | - | 140 | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | Tube | DSC1101 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1102CI5-040.0000T Microchip Technology | 22 |
| - | - | 3.2 mm x 2.5 mm | - | - | - | 1000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 3.6 V | 2.25 V | - | - | Reel | DSC1102 | - | - | - | - | - | 40 MHz | 10 PPM | - | SMD/SMT | - | - | - | - | - | - | LVPECL | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() DSC1004CI5-081.0000T Microchip Technology | In Stock | - | - | - | CDFN-4 | - | - | - | 1000 | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | Reel | DSC1004 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123CI2-040.0000T Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | 52 % | 1000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 3.6 V | 2.25 V | - | - | Reel | DSC1123 | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | - | - | - | 2 pF | - | LVDS | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() DSC1101NL5-016.0000 Microchip Technology | In Stock | - | - | - | CDFN-6 | - | - | - | 50 | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | Tube | DSC1101 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123NL1-100.0000T Microchip Technology | In Stock | - | - | - | VDFN-6 | - | - | 52 % | 1000 | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | Details | 3.6 V | 2.25 V | - | - | Reel | DSC1123 | - | - | - | - | - | - | 50 PPM | - | SMD/SMT | - | - | - | - | 2 pF | - | LVDS | - | - | 0.85 mm | - | 7 mm | 5 mm | - | ||
![]() PX-7004-EAE-KKAX-10M000000 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | 0.070548 oz | - | - | PX-700 | - | - | - | - | - | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | CMOS | - | - | 1.88 mm | - | 7.01 mm | 5 mm | - | ||
![]() DSC2044FI2-H0005 Microchip Technology | In Stock | - | - | - | QFN-14 | - | - | 52 % | 110 | - | + 85 C | - | - 40 C | - | - | - | - | Details | 3.6 V | 2.25 V | - | - | Tube | DSC2044 | - | - | - | - | 60 mA | 2.3 MHz to 460 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 2 pF | - | HCSL | - | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() VCC1-B3P-2M45760000 Microchip Technology | In Stock | - | - | - | - | - | - | - | 1 | - | + 125 C | Microchip Technology | - 55 C | - | Tape & Reel (TR) | Active | - | Details | 3.63 V | 2.97 V | 0.005807 oz | - | Reel | * | - | - | - | - | - | 2.4576 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | CMOS | - | - | 1.6 mm | - | 7 mm | 5 mm | - | ||
![]() MX775BBC100M000 Microchip Technology | In Stock | - | - | Surface Mount | LGA-6 | - | - | 55 % | 43 | - | + 85 C | Microchip Technology | - 40 C | - | Tube | Active | - | - | 3.465 V | 2.375 V | - | -40°C ~ 85°C | Tube | MX77 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 100 MHz | 20 PPM, 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 180mA | - | - | - | CMOS | - | - | 1.15 mm | 0.048 (1.22mm) | 7 mm | 5 mm | - | ||
![]() DSC6001HE1B-008.0000T Microchip Technology | In Stock | - | - | Surface Mount | VFLGA-4 | - | - | 55 % | 1000 | - | + 70 C | Microchip Technology | - 20 C | - | Tape & Reel (TR) | Active | - | - | 3.63 V | 1.71 V | - | -20°C ~ 70°C | Reel | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.71V ~ 3.63V | 1.3 mA | 8 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 1.3mA (Typ) | - | 10 pF | - | LVCMOS | - | - | 0.84 mm | 0.035 (0.89mm) | 1.6 mm | 1.2 mm | AEC-Q100 | ||
![]() DSC6001JI2B-008.0000 Microchip Technology | 15 |
| - | Surface Mount | VLGA-4 | - | - | 55 % | 140 | - | + 85 C | Microchip Technology | - 40 C | - | Tube | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | Tube | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 1.3 mA | 8 MHz | 25 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 1.3mA (Typ) | - | 10 pF | - | LVCMOS | - | - | 0.84 mm | 0.035 (0.89mm) | 2.5 mm | 2 mm | AEC-Q100 | ||
![]() DSC1121BL2-040.6800 Microchip Technology | 20 |
| - | Surface Mount | CDFN-6 | DSC1121 | - | 55 % | 72 | - | + 105 C | Microchip Technology | - 40 C | - | Tube | Active | - | - | 3.6 V | 2.25 V | - | -40°C ~ 105°C | Tube | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 2.25V ~ 3.6V | 20 mA | 40.68 MHz | 25 PPM | CMOS | SMD/SMT | Enable/Disable | MEMS | 35mA | 22mA | 15 pF | - | CMOS | - | - | 0.85 mm | 0.035 (0.90mm) | 5 mm | 3.2 mm | - |