- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Terminal Type | Zener Voltage | Absolute Pull Range (APR) | Features | Contacts | IP Rating | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121AM1-026.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | -55°C ~ 125°C | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | 26 MHz | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1001BL2-012.0000 Microchip | 42 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | DSC1001 | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | -40°C ~ 105°C | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 12 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VT-827-EFH-2560-24M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Strip | - | Active | - | - | -30°C ~ 85°C | VT-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | TCXO | - | - | - | - | - | - | 3.3V | - | - | - | - | 24 MHz | ±2.5ppm | Clipped Sine Wave | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() DSC1123DI5-080.1574 Microchip | 14 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | -40°C ~ 85°C | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | 80.1574 MHz | ±10ppm | LVDS | - | - | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6102JI1B-500K000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | CE, cULus | DSC6102 | - | - | IDEC | CW1K-33DE22 | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | 3 | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 500 kHz | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | 1.5µA | - | - | - | Fingersafe Screw | - | - | - | 2NO, 2NC | IP65 | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC1-A2D-24M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | UL | - | - | - | Cutler Hammer, Div of Eaton Corp | FDC3125VWH09U13 | Microchip Technology | Panel | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 5V | - | - | - | 125 A | 24 MHz | ±50ppm | CMOS | - | - | - | Crystal | 30mA | 30µA | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | ||
![]() VCC6-1285-25M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Miscellaneous | - | Microchip Technology | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | ||
![]() VT-702-EFE-287A-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-VCD-200M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | * | - | - | - | - | 49.9 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6083HI2A-051K200 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Bag | - | Obsolete | Non-Compliant | - | -40°C ~ 85°C | DSC60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 51.2 kHz | ±25ppm | CMOS | - | - | - | MEMS | 1.19mA (Typ) | - | - | - | - | - | 27.9 V | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1001CI2-020.0036T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | DSC1001 | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 20.0036 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6011JL2B-024.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | DSA6011 | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 24 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1001DI2-100.0000VAO Microchip | In Stock | - | - | Free Hanging (In-Line) | 4-VDFN | - | Aluminum Alloy | Polyphenylene Sulfide (PPS) | - | - | 2M801-008 | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | -65°C ~ 150°C | 2M | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Crimp | Plug, Male Pins | XO (Standard) | - | 20 | Olive Drab | - | Threaded | 7.5A | 1.7V ~ 3.6V | A | Shielded | IP67 - Dust Tight, Waterproof | - | 100 MHz | ±25ppm | CMOS | Olive Drab Cadmium | 13-220 | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 0.035 (0.90mm) | 50.0µin (1.27µm) | - | AEC-Q100 | ||
![]() DSA1001CL2-125.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | 125 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VC-709-HDE-KAAN-100M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | - | - | 100 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 14mA | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() DSC6051JI3B-050.0000 Microchip | 21 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | - | Active | - | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 50 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VC-806-HCE-KAAN-50M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Strip | - | Active | - | - | -40°C ~ 85°C | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | - | - | 50 MHz | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | 75mA | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() VC-806-ECW-FAAN-125M000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 60.625 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() DSA6001JI1B-020.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | -40°C ~ 85°C | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 20 MHz | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6101JE3B-485K000T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.8V | - | - | - | - | 66 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - |