- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Current - Supply (Disable) (Max) | Wire/Cable Type | Cable Length | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6013HA2B-048.0000T Microchip | 20000 | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6001HI2B-003.5900T Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 3.59 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6001HE1B-001.0000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | 10.007382 mg | Microchip Technology | Bag | Active | Non-Compliant | -20°C ~ 70°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 5 % | SMD/SMT | 200 ppm/°C | - | XO (Standard) | 200 mΩ | 125 °C | -55 °C | Thick Film | - | 250 mW | 1.8V ~ 3.3V | 1 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | 3216 | 1206 | - | - | - | - | - | 600 µm | 0.035 (0.89mm) | 3.2 mm | 1.6 mm | - | AEC-Q100 | ||
![]() DSC6101JI3B-038.4000 Microchip | 46 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 38.4 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6101JI2B-012.0000T Microchip | 20 |
| - | Gold | - | Surface Mount | 4-VLGA | 16 | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 12 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6102MI1B-500K000 Microchip | 20 |
| - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 500 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6101JA2B-050.0000T Microchip | In Stock | - | - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 50 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6001JI1B-008K000T Microchip | 20 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 8 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6051JI3B-032K768 Microchip | 38 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 32.768 kHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6011MI3B-025.0000T Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 25 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6001HI1B-025.0000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Bag | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 25 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6013HI2B-048.0000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Bag | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6011JI1B-006.5536T Microchip | 20 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 6.5536 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 1.5µA | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6013JI2B-050.0000 Microchip | 46 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6011JI2B-024.0000 Microchip | 38 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6011JA1B-040.0000T Microchip | 46 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 40 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 80µA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-048.0000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Bag | Active | Non-Compliant | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6003JI2B-050.0000 Microchip | 20 |
| - | - | Push In | Surface Mount | 4-SMD, No Lead | - | - | Microchip Technology | Tube | Active | Compliant | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 50 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-745K000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 745 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-745K000T Microchip | In Stock | - | - | - | Cable | Surface Mount | 4-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | Compliant | -40°C ~ 85°C | Bulk | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | Duplex LC, Duplex SC | XO (Standard) | - | - | - | - | Male | - | 1.8V ~ 3.3V | 745 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | Patch Cord | 7 m | - | - | - | 0.035 (0.89mm) | - | - | No | AEC-Q100 |