- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Torque-Screw | Usage Level | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Number of Levels | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Screening Level | Absolute Pull Range (APR) | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC1-B3A-24M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6101HL3B-072.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | DSA6101 | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | - | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | 72 MHz | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1201NE3-64M08000T Microchip | 46 |
| - | Surface Mount | 6-VDFN | - | - | DSC1201 | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 70°C | - | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | 64.08 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | MEMS | 27mA (Typ) | - | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VC-827-EDF-KAAN-200M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | - | VC-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 200 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 33mA | - | 200µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() VV-701-EAE-SNAB-20M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1003CI2-008.0000 Microchip | 38 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | DSC1003 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | 8 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 8mA | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC6001CI2A-012.2880 Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | 12.288 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1103AE2-156.2500 Microchip | 22 |
| - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Active | - | - | - | -20°C ~ 70°C | - | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | 156.25 MHz | ±25ppm | LVDS | - | - | Standby (Power Down) | MEMS | 32mA | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1203BE3-100M0000T Microchip | 13 |
| - | Surface Mount | 6-VDFN | - | - | DSC1203 | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 70°C | - | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | 100 MHz | ±20ppm | LVDS | - | - | Standby (Power Down) | MEMS | 32mA (Typ) | - | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSA1121CA2-125.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 125°C | - | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | 125 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VT-841-EFE-206D-50M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | VT-841 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | TCXO | - | - | - | - | - | - | 3.3V | - | - | 50 MHz | ±2ppm | Clipped Sine Wave | - | - | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() MO-9100AE-6F-EE-25M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | MO-9100 | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 25 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 33mA | - | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() MO9168-1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tray | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6301JI2AB-002.0000 Microchip | In Stock | - | - | Surface Mount | QFN | - | - | DSC6301 | - | - | - | Microchip Technology | Surface Mount | -20C to 70C | Tube | 5(mm) | Active | - | Commercial grade | - | -40°C ~ 85°C | Bulk | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | 2 MHz | ±25ppm | LVCMOS | 4 | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | Commercial | - | - | 7(mm) | 0.035 (0.89mm) | 0.9(mm) | - | - | ||
![]() MV-9300AE-6F-ENK38M4000000 Microchip | In Stock | - | - | - | QFN | - | - | - | - | - | - | Microchip Technology | Surface Mount | -40C to 85C | Tape & Reel (TR) | 5(mm) | Active | - | Industrial grade | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | 7(mm) | - | 0.9(mm) | - | - | ||
![]() DSC6112MI3B-060.0000T Microchip | In Stock | - | - | Through Hole | 4-VFLGA | - | Thermoplastic | OQ09 | Copper | - | 20 A | Amphenol Anytek | - | - | Bulk | - | Active | - | - | 300 V | -40°C ~ 115°C | - | OQ | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 9 | - | Gray | - | 0.200 (5.08mm) | 1.71V ~ 3.63V | - | 0.335 (8.51mm) | 60 MHz | ±20ppm | CMOS | - | Solder | Standby (Power Down) | MEMS | 3mA (Typ) | - | 1.5µA (Typ) | 0.138 (3.50mm) | 1 | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | UL94 V-0 | AEC-Q100 | ||
![]() DSC6051JE2B-001.5360T Microchip | 23 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 1.536 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6111JL2B-024.0000TVAO Microchip | In Stock | - | - | Surface Mount | 2010 (5025 Metric) | 2010 | - | DSA6111 | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | Active | - | - | - | -55°C ~ 155°C | - | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | XO (Standard) | 4.53 kOhms | - | Thick Film | - | 0.75W, 3/4W | - | 1.71V ~ 3.63V | - | - | 24 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() DSC1121BI5-156.2500T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 13.0625 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() VCC6-120-100M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |