- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Approvals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Termination | Type | Terminal Finish | Composition | Applications | Additional Feature | Voltage - Supply | Orientation | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Output Voltage | Output Type | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Absolute Pull Range (APR) | Input Voltage | Bearings | Flammability | IP Rating | Mating Connector | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV-9400AJ-C1F-EEK200M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1525MI2A-25M00000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | DSC152X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | XO (Standard) | - | - | - | - | 1.8V | - | - | 25 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSC6011HI2B-010.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | 10 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() VCC1-A3C-2M00000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-KAAN-3M68640000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Dynapar | HA62520001351 | Microchip Technology | Shafted | - | - | - | Tape & Reel (TR) | - | Active | - | - | Single Ended | - | - | - | 0 to 70 Degrees C | * | - | - | Side Mount Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | - | IP66 | Not Included | - | - | - | ||
![]() VCC1-B3E-48M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ft | - | ||
![]() VC-709-EDE-FAAN-66M6670000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 66.667 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() VC-801-HAE-FAAN-25M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | 2.5V | - | - | 25 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | 30µA | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() PS-702-ECE-KAAA-260M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-704-EFJ-2560-24M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | VT-704 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | TCXO | - | - | - | - | 3.3V | - | - | 24 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() VCC1-H3D-70M6560000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | ||
![]() VCC6-LCF-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | ||
![]() VCC1-B3D-133M000000 Microchip | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | MICROSEMI CORP | Microsemi Corporation | VCC1-B3D-133M000000 | Microchip Technology | - | 133 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.68 | Yes | - | 3.63 V | 2.97 V | 3.3 V | - | * | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | compliant | - | 50% | - | - | - | - | 7.0mm x 5.0mm x 1.6mm | - | - | 2 ns | 2 ns | 45/55 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-JAE-EAAN-32M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-490-DFJ-156A-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VV-701-EAE-KNAE-39M3216000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3F-14M7500000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 14.75 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | 30µA | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | ||
![]() DSA1123DL3-100.0000TVAO Microchip | 2056 | - | - | Surface Mount | 6-VDFN | - | - | - | - | DSA1123 | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.6V | - | - | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() VT-822-0007-39M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | VT-822 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | TCXO | - | - | - | - | 2.5V ~ 3.3V | - | - | 39 MHz | - | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | ||
![]() DSC1001BI3-012.7281T Microchip | 5 |
| - | Surface Mount | 4-VDFN | - | - | ABS | CSA, UL | - | - | NVENT HOFFMAN | Q403013ABICC-HFMN | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | Non-Metallic | - | - | 1.7V ~ 3.6V | - | - | 12.7281 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 |