- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Approvals | Base Product Number | Contact Sizes | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Connector Type | Type | Number of Positions | Composition | Applications | Power (Watts) | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Housing Color | Current - Supply (Disable) (Max) | Note | Polarization | Current - Output (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Voltage - Output 2 | Product Type | Voltage - Output 3 | Includes | Voltage - Output 4 | Minimum Load Required | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Absolute Pull Range (APR) | VA Rating | Features | Phase | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC-801-EAE-FAAN-5M00000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ASLW2212611-G-IDEC | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001CI1-012.8000T Microchip | 14 |
| - | Surface Mount | 4-VDFN | - | - | - | Fiberglass | - | CSA, UL | - | - | Vynckier Enclosure Systems | A61-2412E1DTH | Microchip Technology | - | Tape & Reel (TR) | Active | Yes | - | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | Non-Metallic | - | - | - | - | 1.7V ~ 3.6V | - | - | - | 12.8 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 8mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC1121CI2-055.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | 55 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() VC-709-EDW-KAAN-133M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Siemens-West Germany | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -10°C ~ 70°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | 133 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() VC-820-EAC-KAAN-50M0000000 Microchip | In Stock | - | - | - | VDFN-4 | - | - | - | - | - | - | - | - | Dongan Electric Manufacturing | ES-11330.326 | Microchip Technology | Wall | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | 7,500 VA | - | 1 | - | - | - | ||
![]() DSC6112JI2B-024.0000T Microchip | In Stock | - | - | Panel Mount | 4-VLGA | Flange | Circular | Aluminum | - | - | - | D38999/20WD | 16 (4), 20 (8) | - | - | Amphenol Aerospace Operations | - | Bulk | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Receptacle Housing | For Female Sockets | 12 | - | - | - | Threaded | Crimp | 1.8V ~ 3.3V | A | Shielded | Environment Resistant | 24 MHz | ±25ppm | CMOS | Cadmium | 15-97 | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | Olive Drab | 1.5µA | Contacts Not Included | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() MX775BBB200M000 Microchip | In Stock | - | - | Surface Mount | 6-LLGA | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | - | 200 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 180mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.048 (1.22mm) | - | - | ||
![]() DSC1223BI2-50M00000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | CE, cTUVus | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | 85 ~ 264 VAC | - | 0°C ~ 60°C | FWC080 | 6.96 L x 2.27 W x 1.52 H (176.8mm x 57.7mm x 38.6mm) | Active | - | XO (Standard) | - | - | ITE (Commercial) | 79W | - | - | 2.25V ~ 3.63V | - | - | - | 50 MHz | ±25ppm | LVDS | - | - | Enable/Disable | MEMS | 32mA (Typ) | - | Level V | - | - | 23mA (Typ) | - | -- | 3.3A | - | - | Cord (Sold Separately) | 24V | - | - | - | - | - | - | Desktop (Class I) | International | 72 (1.83m) | IEC 320-C14 | DIN, 5 Pin | 500mW (Max) | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() VC-806-EDE-KAAN-61M4400000 Microchip | In Stock | - | - | Rack Mount | 6-SMD, No Lead | - | - | - | - | - | -- | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | 85 ~ 265 VAC, 120 ~ 360 VDC | 24V | 0°C ~ 60°C (With Derating) | FPS1000 | 11.42 L x 5.00 W x 1.61 H (290.0mm x 127.0mm x 41.0mm) | Active | - | Front End | - | - | ITE (Commercial) | 960W | - | - | 3.3V | - | - | - | 61.44 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 60mA | 1 | 86% | 3kV | - | - | - | - | 40A | - | - | - | - | -- | - | -- | - | -- | -- | - | - | - | - | - | - | - | - | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | 0.051 (1.30mm) | - | - | ||
![]() DSA1101DA1-022.5792TVAO Microchip | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | 22.5792 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 35mA | - | - | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC6102JA1B-125K000T Microchip | 19 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | DSC6102 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 125 kHz | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1001DI5-038.8800T Microchip | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-501-DAE-5060-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | VT-501 | 0.465 L x 0.390 W (11.80mm x 9.90mm) | - | - | TCXO | - | - | - | - | - | - | 5V | - | - | - | 40 MHz | ±5ppm | CMOS | - | - | - | Crystal | 24mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | - | ||
![]() DSC1121DM2-025.0000B Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | DSC1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | 25 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() VC-860-EAE-KAAN-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | VC-860 | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1223NI1-106M2500T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | 106.25 MHz | ±50ppm | LVDS | - | - | Enable/Disable | MEMS | 32mA (Typ) | - | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC1004CI1-063.2200 Microchip | 20000 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | DSC1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 63.22 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSA6101JL3B-037.1250TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | DSA6101 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | 37.125 MHz | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1101DL1-050.0000 Microchip | 24 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 105°C | DSC1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | 50 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 35mA | - | - | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC6011HI2B-012.2880 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |