- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Base Product Number | Contact Sizes | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Actuator Type | Housing Color | Output Type | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Speed | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Number of Poles | Illumination | Spread Spectrum Bandwidth | Breaker Type | Control Features | Topology | Operating Temperature - Junction | Frequency - Switching | Voltage - DC Reverse (Vr) (Max) | Synchronous Rectifier | Includes | Shipping Info | Design | Container Type | Area (L x W) | Diode Configuration | Absolute Pull Range (APR) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Reverse Recovery Time (trr) | Features | Height | Height Seated (Max) | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC6-QAF-100M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VPC1-B1D-36M8640000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001CI5-045.1850T Microchip | 16 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 45.185 MHz | ±10ppm | - | CMOS | - | - | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6003JI1B-020.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 20 MHz | ±50ppm | - | CMOS | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6311JI2EB-018.4320T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 18.432 MHz | ±25ppm | - | LVCMOS | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | ±2.00%, Center Spread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VT-820-EFH-2560-21M5000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1121BI5-156.2500 Microchip | 30 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | DSC1121 | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | 156.25 MHz | ±10ppm | - | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VCC6-QCE-142M857000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1121DI5-033.5544T Microchip | 30 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | 33.5544 MHz | ±10ppm | - | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VC-830-EDF-GAAN-156M250000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | VC-830 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | - | 156.25 MHz | ±30ppm | - | LVDS | - | - | Enable/Disable | Crystal | 29mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1103CE2-020.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | - | DSC1103 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | 20 MHz | ±25ppm | - | LVDS | - | - | Standby (Power Down) | MEMS | 32mA | - | - | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VC-806-HDE-FABN-125M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-820-FFE-106B-19M2000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CI1A-024.0000T Microchip | In Stock | - | - | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | 10A | - | Microchip Technology | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C | Tube | HiPerFRED™ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 24 MHz | ±50ppm | - | CMOS | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | - | 1µA @ 200V | - | 1.27V @ 10A | - | - | - | - | - | - | - | -55°C ~ 175°C | - | 200V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | 35ns | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VX-805-ECE-KXAN-153M600000 Microchip | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | -- | - | 16 (2), 20 (37) | - | -- | Microchip Technology | Tape & Reel (TR) | Active | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Receptacle Housing | For Female Sockets | 39 | - | Threaded | Crimp | - | C | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 21-39 | - | - | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | ||
![]() DSC1103DL2-135.0000T Microchip | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Plastic, ABS/PBT Blend | 1.5 lbs (680.4g) | - | DSC1103 | - | - | -- | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | NBF | 7.080 L x 7.080 W (179.83mm x 179.83mm) | Active | - | - | XO (Standard) | - | Gray, Clear Cover/Door | - | - | 2.25V ~ 3.63V | - | - | - | - | 135 MHz | ±25ppm | - | LVDS | - | - | Standby (Power Down) | MEMS | 32mA | - | - | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shipped from Digi-Key | Hinged Door, Lid | Box | 50.0 in² (323 cm²) | - | - | - | - | - | - | - | PCB Supports, Non-Metallic Hinges | 5.900 (149.86mm) | 0.035 (0.90mm) | 0.115 (2.92mm) | UL94 5VA | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() VT-822-EAE-5060-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123DI1-333.3300 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | - | 333.33 MHz | ±50ppm | - | LVDS | - | - | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VCC1-G3D-88M7500000 Microchip | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | -- | Microchip Technology | Tape & Reel (TR) | Active | - | - | IEG | - | Active | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Rocker | - | - | - | - | -- | - | - | - | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1124CI2-100.0000VAO Microchip | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Obsolete | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | - | 100 MHz | ±25ppm | ISL8102 | HCSL | - | - | Step-Down | MEMS | 42mA | 2 | - | - | Transistor Driver | 22mA | - | - | - | - | Positive | - | - | - | 4.75 V ~ 12.6 V | - | - | - | - | Enable, Frequency Control, Phase Control, Power Good | Buck | - | Up to 1.5MHz | - | Yes | - | - | - | - | - | - | - | 66.6% | -- | No | 2 | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 |