- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA1001DL1-024.9000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | Yes | -40°C ~ 105°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 24.9 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6001HI2B-025.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSA60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 25 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1101DA1-016.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 125°C | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 16 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1123CL2-150.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | SO (SAW) | 2.25V ~ 3.63V | 150 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1124DL2-024.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | DSA1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 24 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6111HE1B-050.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | Yes | -20°C ~ 70°C | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6311JI2EB-018.4320 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | Yes | -40°C ~ 85°C | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 18.432 MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | ±2.00%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6111HE1B-050.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | Yes | -20°C ~ 70°C | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011HA2B-025.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 125°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011JE1B-027.0000T Microchip | 43 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | Yes | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 27 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1223NI1-156M2500 Microchip | 43 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Yes | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 156.25 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6011JE1B-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | Yes | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1121AE5-025.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | Microchip Technology | Tube | Active | Yes | -20°C ~ 70°C | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.6V | 25 MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1123CI3-100.0000T Microchip | 28 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1123CI3-135.0000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | Yes | -40°C ~ 85°C | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 135 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1122BI2-133.3300 Microchip | 20 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | Yes | -40°C ~ 85°C | DSC1122 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 133.33 MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1123AE2-085.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | Yes | -20°C ~ 70°C | DSC1123 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 85 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1203BI2-100M0000T Microchip | 28 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1103CL5-135.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | DSC1103 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 135 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1103NL2-106.2500 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | Yes | -40°C ~ 105°C | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 106.25 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - |