- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001BI1-008.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX553BBB156M250 Microchip Technology | 44 |
| - | 6 Weeks | - | Surface Mount | 6-LLGA | YES | - | -40°C~85°C | Tube | 2017 | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001AI2-050.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE5-012.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -20°C~70°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 12MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 12MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-010.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 10MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 10MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC557-0343FI0 Microchip Technology | 384 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±100ppm | HCSL, LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | 60mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC6101JI2A-026.0000 Microchip Technology | 131 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Bag | - | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 26MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 26MHz | - | 2.2ns | 2.2ns | 55/45% | 10.5μA | - | 3mA | - | 889μm | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL2-016.0000 Microchip Technology | 630 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~105°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-080.0000 Microchip Technology | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 80MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 80MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-022.5972T Microchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 22.5972MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 22.5972MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102CI5-040.0000 Microchip Technology | 192 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1102 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 40MHz | ±10ppm | LVPECL | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 40MHz | - | - | - | 52/48% | 95μA | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DI2-028.6363 Microchip Technology | 19500 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 28.6363MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 28.6363MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123DI2-125.0000 Microchip Technology | 21 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AI2-064.0000 Microchip Technology | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 64MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 64MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DE2-025.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-008.1920 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 8.192MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 3.2mm x 2.5mm x 0.9mm | 8.192MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI2-125.0000 Microchip Technology | 8000 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-027.0000 Microchip Technology | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 27MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 27MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE1-013.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 13MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 13MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103CI2-200.0000T Microchip Technology | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 200MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |