- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6102JI2B-072.0000T Microchip | 11 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 72 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JI2FB-002.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | DSC6301 | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 2 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | 0.035 (0.89mm) | - | ||
![]() DSC6011HA1B-016.0000T Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3A-22M5000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1505AI3A-4M000000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tube | Active | Yes | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 4 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() VC-801-DAC-KACN-25M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001DL1-004.0000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | DSC1001 | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 4 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6011JL2B-024.0000VAO Microchip | 1127 |
| - | Surface Mount | 4-SMD, No Lead | DSA6011 | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6101JL3B-027.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | DSA6101 | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 27 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6111JI1B-008.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | DSA6111 | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 8 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1202NE2-156M2617T Microchip | 28 |
| - | Surface Mount | 6-VDFN | DSC1202 | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 156.2617 MHz | ±25ppm | LVPECL | Standby (Power Down) | MEMS | 50mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSA6331JL2CB-024.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | DSA6331 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±1.00%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1123DI1-322.2656 Microchip | 49 |
| - | Surface Mount | 6-SMD, No Lead | DSC1123 | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 322.2656 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6001JI3B-005K280 Microchip | 28 |
| - | Surface Mount | 4-VLGA | DSC6001 | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 5.28 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001CL3-080.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | DSA1001 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 80 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6101JA2B-050.0000 Microchip | 28 |
| - | Surface Mount | 4-VLGA | DSC6101 | Microchip Technology | Tube | Active | - | -40°C ~ 125°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1124DL1-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | DSA1124 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 100 MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6102JL1B-033.0000T Microchip | 49 |
| - | Surface Mount | 4-VLGA | DSC6102 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 33 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6331JI2FB-024.5760VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | DSA6331 | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24.576 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001JI3B-005K280T Microchip | 49 |
| - | Surface Mount | 4-VLGA | DSC6001 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 5.28 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 |