- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Board Material | Base Product Number | Body Length | Degree of protection (IP), front side | For Use With | Mfr | MSL | Package | Product Status | Qualification | Rated permanent current Iu | Reset Type | Operating Temperature | Series | Size / Dimension | Temperature Coefficient | Type | Resistance | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Threshold Voltage | Hole Diameter | Core Architecture | Board Type | Absolute Pull Range (APR) | Resistance Tolerance | Delay Time | Overall Length | Kit Contents | Product Length | Product Width | Height Seated (Max) | Board Thickness | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6331MA1AB-025.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | DSA6331 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | DSA63XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 25 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1004DE2-025.0000T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | DSC1004 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | DSC1004 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6011JL3B-012.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | DSA6011 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 12 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6011MA1B-032K768T Microchip | 49 |
| - | Surface Mount | 4-VFLGA | - | DSC6011 | - | IP00 | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | 800 | - | -40°C ~ 125°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 32.768 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6331MA1AB-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | DSA6331 | - | IP00 | - | Microchip Technology | - | Bag | Active | - | 800 | - | -40°C ~ 125°C | DSA63XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 25 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6111JI2B-032K768TVAO Microchip | 928 |
| - | Surface Mount | 4-VLGA | - | DSA6111 | - | IP00 | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | 1250 | - | -40°C ~ 85°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 1.71V ~ 3.63V | 32.768 kHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1123BI1-148.5000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | DSC1123 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC1123 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | 2.25V ~ 3.63V | 148.5 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1121BE5-098.3040 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | DSC1121 | - | IP00 | - | Microchip Technology | - | Tube | Active | - | 1250 | - | -20°C ~ 70°C | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | 2.25V ~ 3.6V | 98.304 MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VDUNLB-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1123CA3-250.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | 10mm | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 125°C | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | 3.3V | 250 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6112MA1B-060.9250VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | -40°C ~ 125°C | DSA61XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.71V ~ 3.63V | 60.925 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 1.5µA (Typ) | - | - | - | - | ARM | - | - | - | - | - | Raspberry Pi 400 IT Unit | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6101ML3B-024.5760VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | -40°C ~ 105°C | DSA61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 24.576 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC1-109-100M000000 Microchip | In Stock | - | - | - | - | Epoxy Glass Composite | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | Eurocard | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-G3C-133M333000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | - | Manual | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | 2.5V | 133.333 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 30mA | 30µA | - | - | 3.1V | - | - | - | - | - | 50ms | - | - | - | - | 0.075 (1.90mm) | - | - | - | ||
![]() VT-820-JFE-1060-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tester, Remote, Test Cables, 9V Battery | - | - | - | - | - | - | ||
![]() DSC6101MI1B-019.2000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 19.2 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1522JI2A-33M33333T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 2.5V ~ 3.3V | 33.33333 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC1203DL2-125M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | DSC1203 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 2.5V ~ 3.3V | 125 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | - | - | - | - | - | - | - | - | Ratchet Set(Metric) | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6003MI1B-350K000 Microchip | 45 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ± 50ppm/°C | XO (Standard) | 0.02ohm | 500mW | 1.71V ~ 3.63V | 350 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 1.6mm | 0.85mm | 0.035 (0.89mm) | - | 0.85mm | AEC-Q100 | ||
![]() VT-704-EAJ-507B-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | Weller WX Series Desoldering Irons | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |