- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Product Type | Absolute Pull Range (APR) | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1224CL1-100M0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSC1224 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.5V ~ 3.3V | 100 MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 40mA (Typ) | 23mA (Typ) | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1B3B27M000 Microchip | 16850 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX-702-SYNCE-125M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | 50 | Microchip | - | - | - | Details | - | Bulk | FX-702-SYNCE | - | - | Oscillators | - | - | - | - | - | - | - | - | - | VCSO | - | SAW Oscillators | - | - | ||
![]() TRU050-TACCA-40M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | 200 | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | ||
![]() DSC1203NL1-208M1250 Microchip | 34 |
| - | Surface Mount | 6-VDFN | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSC1203 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | 208.125 MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6011JI3B-327K680 Microchip | 34 |
| - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 327.68 kHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1101AM2-156.2500T Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | DSC1101 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | - | DSC1101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | 156.25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSA1224DL2-100M0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA12X4 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | 100 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 40mA (Typ) | 23mA (Typ) | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() HT-MM900AC-2F-EE-16M9344000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | - | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | - | 3.3V | 16.9344 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() DSC1505AI3A-26M00000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V | 26 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() MO-9200AE-D3K-EE-100M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | MO-9200 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 69mA | 35mA | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() DSC1121AM1-064.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | - | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.25V ~ 3.6V | 64 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VX-705-1042-161M1328125 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | VX-705 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | - | - | 161.1328125 MHz | - | - | - | Crystal | - | - | - | - | - | - | 0.082 (2.09mm) | - | ||
![]() VCC1-B1C-20M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 20 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 7mA | 30µA | - | - | - | - | 0.075 (1.90mm) | - | ||
![]() VC-801-JAE-KAAN-25M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V | 25 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 15mA | 30µA | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() VC-801-EAE-KAAN-32M7680000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | 32.768 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | 30µA | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() VCC6-QAF-250M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 250 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 98mA | - | - | - | - | - | 0.063 (1.60mm) | - | ||
![]() VCC1-B0D-72M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 72 MHz | ±50ppm | CMOS | - | Crystal | 30mA | 30µA | - | - | - | - | 0.075 (1.90mm) | - | ||
![]() VC-806-0006-108M000000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | 108 MHz | - | - | - | Crystal | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() VCB2-B3C-43M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |