- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Category | Colour outer sheath | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Flame retardant | Material of contact surface | Mfr | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | Rated current In | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Contact Tail Length | Number of Levels | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC-820-JAC-KAAN-30M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 30 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | Crystal | 7mA | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() VCC6-1331-100M0_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | - | ||
![]() VC-820-EAE-FAAN-10M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 10 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6mA | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() VC-820-EAE-KAAN-3M19330000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 3.1933 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6mA | 5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() VC-806-0008-200M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() VC-801-EAW-SAAN-25M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -10°C ~ 70°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 25 MHz | ±100ppm | CMOS | - | - | - | Enable/Disable | Crystal | 20mA | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() VCC1-G3F-3M68600000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 3.686 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | Crystal | 7mA | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | - | ||
![]() VC-806-HDW-KAAN-100M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -10°C ~ 70°C | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 100 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() VCC1-G3D-8M00000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 8 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | Crystal | 7mA | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | - | ||
![]() VC-801-EAJ-KABN-48M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | +/-20% | - | - | XO (Standard) | - | - | - | 3900pF | - | - | - | 3.3V | - | - | - | - | 48 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | Crystal | 20mA | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() VX-805-0024-25M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | VX-805 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 25 MHz | - | LVPECL | - | - | - | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() VT-700-1174-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | VT-700 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | ||
![]() VV-800-EAW-KAAN-19M4400000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -10°C ~ 70°C | VV-800 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 19.44 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() DSC6331ML1GB-020.0250T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | Gold | Microchip Technology | Tape & Reel (TR) | -30 - 80 | -5 - 80 | - | Active | 4 | - | - | - | -40°C ~ 105°C | DSC63XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 20.025 MHz | ±50ppm | LVCMOS | - | - | - | - | MEMS | 3mA (Typ) | - | - | - | - | -0.25%, Down Spread | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6101JI1B-006K000T Microchip | 42 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | Gold | Microchip Technology | Tape & Reel (TR) | -40 - 80 | -25 - 80 | - | Active | 4 | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 6 kHz | ±50ppm | CMOS | - | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC6051HI1B-050.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | Gold | Microchip Technology | Bag | -30 - 80 | -5 - 80 | - | Active | 4 | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 50 MHz | ±50ppm | CMOS | - | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC1102NI1-156.2500T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | 5 | Green | - | - | - | - | IP67 | According to IEC/EN 60332-3-24 | - | Microchip Technology | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | DSC1102 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 156.25 MHz | ±50ppm | LVPECL | - | - | - | Standby (Power Down) | MEMS | 58mA | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | 5 | - | - | - | ||
![]() C1250A1-0092 Microchip | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | 2M803-001 | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | - | Metal | Active | - | - | - | - | -65°C ~ 150°C | 2M | - | - | Crimp | Plug, Male Pins | - | 5 | Olive Drab | - | - | Bayonet Lock | 23A | - | - | N (Normal) | Shielded | - | - | - | - | - | Olive Drab Cadmium | 14-5 | - | - | - | - | - | - | - | - | - | 0.800 (20.32mm) | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | 50.0µin (1.27µm) | - | - | ||
![]() CD-700-FZC Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1522JE1A-25M00000 Microchip | 6942 | - | - | Free Hanging (In-Line) | 4-VLGA | - | - | Thermoplastic | - | - | HW11 | - | - | - | Phosphor Bronze | - | 8 A | - | - | - | Amphenol Anytek | Bulk | - | - | - | Active | - | - | 300 V | - | -40°C ~ 115°C | HW | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | Plug, Female Sockets | 11 | Gray | - | - | - | - | 0.138 (3.50mm) | 2.5V ~ 3.3V | - | - | - | 0.488 (12.40mm) | 25 MHz | ±50ppm | LVCMOS | - | - | Screwless - Leg Spring, Push-In Spring | Enable/Disable | MEMS | 7.5mA | - | - | 1 | - | - | - | Tin | 16-28 AWG | 11 | 180° | - | - | 8-9mm | - | - | Mating Flange | 0.035 (0.89mm) | - | - | UL94 V-0 | - |