- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT-501-EAG-2060-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCA1-B0D-6M21600000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55310/16-B31A8M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | - | 10 | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | Standard Clock Oscillators | - | - | - | - | - | ||
![]() OX-4000-EAE-2082-20M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology / Atmel | - | 10 | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | OCXO | - | - | OCXO Oscillators | - | - | - | - | - | ||
![]() HT-MM900AE-7F-ES-31M9680000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1204CI2-100M0000 Microchip | 46 |
| - | Surface Mount | VDFN-6 | Microchip Technology / Atmel | 52 % | 110 | Microchip | + 85 C | Microchip Technology | - 40 C | Tube | Active | - | 3.63 V | 2.25 V | -40°C ~ 85°C | Tube | DSC12X4 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 2.5V ~ 3.3V | 40 mA | 100 MHz | 25 PPM | HCSL | SMD/SMT | Standby (Power Down) | MEMS | 40mA (Typ) | 5µA | - | MEMS Oscillators | HCSL | - | Standard Clock Oscillators | 0.85 mm | 0.035 (0.90mm) | 3.2 mm | 2.5 mm | - | ||
![]() DSC2044FI1-H0003 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A1C-20M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3B-95M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A1C-32M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103DL5-148.5000T Microchip | 16 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSC1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 148.5 MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1003AI5-125.0000 Microchip | 16 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC1003 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 125 MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1001CI1-014.3181 Microchip | 24 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 14.3181 MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC6003HI1B-720K000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 720 kHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6011JI2B-064.0000T Microchip | 33 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 64 MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6003JI1B-350K000 Microchip | 7 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 350 kHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6101JE3B-002.0972 Microchip | 7 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -20°C ~ 70°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 2.0972 MHz | ±20ppm | CMOS | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VV-800-EAE-KAAN-74M17458000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6051JE2B-001.0240T Microchip | 22 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 1.024 MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1121DI1-048.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.6V | - | 48 MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - |