- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Current | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123AE2-085.0000 Microchip | 18 |
| - | - | Surface Mount | 6-VDFN Exposed Pad | - | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | - | DSC1123 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 2.25V ~ 3.63V | 85 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1103CL5-052.0000 Microchip | 32 |
| - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123CL5-125.0000 Microchip | 38 |
| - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | 3.3V | 125 MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1103CL5-270.0000 Microchip | 38 |
| - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSC1103 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | 2.25V ~ 3.63V | 270 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() 090-44350-11 Microchip | In Stock | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 75 °C | -10 °C | - | 10 MHz | - | - | - | - | - | - | 2.8 A | - | - | 17.78 mm | - | 50.8 mm | 50.8 mm | - | ||
![]() DSA6331JL2AB-012.2880TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 12.288 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.25%, Center Spread | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6331JL2CB-048.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 48 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±1.00%, Center Spread | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6101MA1B-033.3300TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | DSA6101 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSA61XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 33.33 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6311JL3AB-054.0000TV03 Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 54 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | ±0.25%, Center Spread | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6111JL2B-027.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | DSA6111 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 27 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6101JL3B-027.0000BV02 Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 27 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6001JL2B-032.7680TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 32.768 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6101MA1B-025.0000TVAO Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1123DL1-125.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 2.25V ~ 3.63V | 125 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSA6111JL2B-027.0000V05 Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 27 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 80µA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1223DL1-100M0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA12X3 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 2.25V ~ 3.63V | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6001MA1B-036.0000VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | - | -40°C ~ 125°C | - | DSA60XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 36 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1001DL1-016.6666TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.7V ~ 3.6V | 16.6666 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1121CA1-024.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | 2.25V ~ 3.63V | 24 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6001JL2B-012.2880VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | DSA6001 | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | 12.288 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 |