- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6001JL2B-032K768TVAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 327.68 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001CI1-006.0053TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 6.0053 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6102JI1B-033.3333VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 33.3333 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6101HA1B-018.3420VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | -40°C ~ 125°C | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 18.342 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001DL1-024.9000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 24.9 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1223CL2-156M2500TVAO Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | DSA1123 | - | XO (Standard) | - | 156.25 MHz | - | - | - | MEMS | - | - | - | - | - | - | ||
![]() DSA6141HA1B-018.3420VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | -40°C ~ 125°C | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 18.342 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001CL2-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1522JL3A-125M0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.5V ~ 3.3V | 125 MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6331JI2AB-100.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | DSC6331 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 100 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±0.25%, Center Spread | - | 0.035 (0.89mm) | - | ||
![]() DSA1001CL3-125.0000VAO Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6311JI2FB-008.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | DSC6311 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 8 MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 80µA (Typ) | ±2.50%, Center Spread | - | 0.035 (0.89mm) | - | ||
![]() DSC6111JI2B-027.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 27 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6111JI3B-024.8060T Microchip | 45 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24.806 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1123DL3-100.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | DSA1123 | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1004CL3-133.3330VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSA1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 133.333 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6101JI2B-037.1250T Microchip | 25 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 37.125 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1223BI2-100M0000T Microchip | 17 |
| - | Surface Mount | 6-SMD, No Lead | DSC1223 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1121BL2-040.6800T Microchip | 17 |
| - | Surface Mount | 6-VDFN | DSC1121 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.6V | 40.68 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1203CA3-125M0000T Microchip | 25 |
| - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |