- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Spread Spectrum Bandwidth | Product Type | Output Format | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1222CI2-156M2935 Microchip | 45 |
| - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC12X2 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | - | 2.25V ~ 3.63V | - | 156.2935 MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 50mA (Typ) | 23mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1224CL1-100M0000 Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 105°C | - | DSC1224 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | - | 2.5V ~ 3.3V | - | 100 MHz | ±50ppm | HCSL | - | Enable/Disable | MEMS | 40mA (Typ) | 23mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VT-820A-FFE-106B-19M2000000TR Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | - | - | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | TCXO Oscillators | - | - | - | - | - | ||
![]() VCC1-B0D-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6101ML2B-050.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSA61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 50 MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1203NI3-148M3500 Microchip | 14 |
| - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 2.25V ~ 3.63V | - | 148.35 MHz | ±20ppm | LVDS | - | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1123BE1-266.6667 Microchip | 43 |
| - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -20°C ~ 70°C | - | DSC1123 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 2.25V ~ 3.63V | - | 266.6667 MHz | ±50ppm | LVDS | - | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VC-711-ECW-EAAN-156M250000TR Microchip | 7000 | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -10°C ~ 70°C | - | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 3.3V | - | 156.25 MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 69mA | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() DSC6011ME1B-032K768T Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 32.768 kHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1505AI3A-8M000000T Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V | - | 8 MHz | ±20ppm | LVCMOS | - | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC2210FI2-A0022-EVB Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4400A1-0036-N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1202NE3-75M00000 Microchip | 29 |
| - | - | Surface Mount | VDFN-6 | DSC1202 | Microchip Technology / Atmel | 52 % | 50 | Microchip | + 70 C | Microchip Technology | - 20 C | Tube | Active | - | 3.63 V | 2.25 V | -20°C ~ 70°C | Tube | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | Oscillators | 2.25V ~ 3.63V | 50 mA | 75 MHz | 20 PPM | LVPECL | SMD/SMT | Standby (Power Down) | MEMS | 50mA (Typ) | 5µA | - | - | - | - | MEMS Oscillators | LVPECL | - | Standard Clock Oscillators | 0.85 mm | 0.035 (0.90mm) | 7 mm | 5 mm | - | ||
![]() VC-820-9001-114M285000 Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | VC-820 | Microchip Technology / Atmel | - | 100 | Microchip | - | Microchip Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Cut Tape | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | Oscillators | - | - | 114.285 MHz | - | CMOS | - | Enable/Disable | Crystal | - | 5µA | - | - | - | - | Standard Oscillators | - | - | Standard Clock Oscillators | - | 0.047 (1.20mm) | - | - | - | ||
![]() DSC6013JI2B-012.0000 Microchip | 49 |
| - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | - | 1.71V ~ 3.63V | - | 12 MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6101JL2B-032K768 Microchip | 49 |
| - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 105°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 32.768 kHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() 090-44350-31 Microchip | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -10 °C | - | - | - | 10 MHz | - | - | - | - | - | - | - | 5.1 V | 4.9 V | 2.8 A | - | - | - | - | - | 18.796 mm | - | - | - | - | ||
![]() VCC1-F2C-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-VCC-50M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6101JI2B-018.4320VAO Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | DSA6101 | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | - | 1.71V ~ 3.63V | - | 18.432 MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 |