- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Package Type | Product Status | Operating Temperature | Series | Size / Dimension | Termination | Type | Voltage - Supply | Supply Voltage | Style | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Coil Voltage | Coil Type | Power Consumption | Absolute Pull Range (APR) | Outside Diameter | Connection Type | NEMA Frame Size | Orifice Diameter | Industry Standards | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6301HL1AB-027.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | DSA6301 | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 105°C | DSA63XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | - | 27 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1121CI3-008.0000T Microchip | 22 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 2.25V ~ 3.6V | - | - | - | 8 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSA1123DA1-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06073 | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 125°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | SO (SAW) | 2.25V ~ 3.63V | - | - | - | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | Flanged | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6011JI2B-048.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0600E2RL | Microchip Technology | Panel | Tube | - | Active | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | 600 A | 48 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6311JA2AB-025.0000TVAO Microchip | 3835 | - | - | Surface Mount | 4-VLGA | - | - | - | - | ABB | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 125°C | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | - | 25 MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-802-EAE-2560-19M2000000 Microchip | In Stock | - | - | - | - | - | - | - | - | Dynapar | H2305000325A5 | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-RCB-60M0000000 Microchip | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0400D4WJ | Microchip Technology | Panel | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011MI2B-050.0000T Microchip | 37 |
| - | Surface Mount | 4-VFLGA | - | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06173 | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | - | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | Flanged | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-803-EFE-2870-16M3680000TR Microchip | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Vishay | 8EWS08STRL | Microchip Technology | - | Tape & Reel (TR) | D-PAK | Active | -40°C ~ 85°C | VT-803 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | TCXO | 3.3V | - | - | - | 16.368 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() VT-804-EFE-1060-21M4000000 Microchip | In Stock | - | - | - | - | - | - | CSA, cUL, UL | - | Siemens Building Technologies | 294-06627 | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | ||
![]() DSA1001DI2-019.2000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Brass | CE;UL;CSA | DSA1001 | Asco | 8210G035 120/60,110/50 | Microchip Technology | - | Tube | - | Active | 180 Degrees F | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | 1.7V ~ 3.6V | 120 VAC | - | - | 19.2 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | 10.1 Watts | - | - | - | - | 0.75 Inches | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-820-EAE-FAAN-8M70400000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0400D5YK | Microchip Technology | Panel | Strip | - | Active | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 3.3V | - | - | 400 A | 8.704 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 6mA | 5µA | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() VT-841-JFE-5070-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Marathon Electric | U233A | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | VT-841 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | TCXO | 1.8V | - | - | - | 40 MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1004CI5-025.0000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | DSC1004 | Cutler Hammer, Div of Eaton Co | HT8CBY | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | - | 25 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6001JL3B-024.0000T Microchip | 41 |
| - | Surface Mount | 4-VLGA | - | - | - | - | Miscellaneous | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 105°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | - | - | 24 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-840-EAE-KAAN-32M7680000 Microchip | In Stock | - | - | - | - | Cast Iron | - | - | - | Maurey Power Transmission | 2VP6510038BX | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 Inches | - | - | - | - | - | - | ||
![]() VC-827-EDE-KAAN-212M500000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Miscellaneous | CDQ10003 | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | VC-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 3.3V | - | - | - | 212.5 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() DSC1221DI1-21M11840T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGH925032G | Microchip Technology | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | 2.5V ~ 3.3V | - | - | 250 A | 21.1184 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 27mA (Typ) | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6011MI2B-010.0000 Microchip | 41 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | GE | CR306F002LAA | Microchip Technology | Surface | Bag | - | Active | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Screw | XO (Standard) | 1.8V ~ 3.3V | - | Open | - | 10 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | 120 VAC | Magnetic | - | - | - | - | 4 | - | NEMA | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-830-EDF-GAAN-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Siemens Building Technologies | 347-00230 | Microchip Technology | - | Strip | - | Active | -40°C ~ 105°C | VC-830 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 3.3V | - | - | - | 156.25 MHz | ±30ppm | LVDS | Enable/Disable | Crystal | 29mA | - | - | - | - | - | - | - | Threaded | - | - | - | 0.035 (0.90mm) | - |