- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angle | Approvals | Base Product Number | Brand | Cable Style | Factory Pack QuantityFactory Pack Quantity | Grip Type | Insulation Class | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Package | Package Type | Product Status | RoHS | Timing Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Composition | Color | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Termination Type | Spread Spectrum Bandwidth | Accuracy | Input | Product Type | Shielded | Temperature Range | Absolute Pull Range (APR) | VA Rating | Mode of Operation | Connection Type | Wattage | Product Category | Contacts | Electrical Connection | Phase | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011JE1B-003.5800 Microchip | 18 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | -20°C ~ 70°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 3.58 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6332JI3AB-050.0000T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 50 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() 090-02789-002 Microchip | 100 | - | - | Through Hole | 12-DIP Module, 9 Leads | - | - | - | - | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tray | - | Active | Details | - | - | Bulk | SA.45s CSAC | 1.600 L x 1.390 W (40.64mm x 35.31mm) | - | - | Atomic | - | - | - | Clock & Timer ICs | 3.3V | - | - | CMOS | - | Crystal | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | Clock Generators & Support Products | - | - | - | - | 0.460 (11.68mm) | - | ||
![]() DSC6003HI3B-032K768T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | Reliance Electric | 1SU41010 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 32.768 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1121CA1-040.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | - | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | 40 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | Flare | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6331JE1EB-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | CE | DSC6331 | - | - | - | - | - | NOSHOK | 615-1000-1-1-2-8 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±50ppm | 4-20 mA | - | MEMS | 3mA (Typ) | - | - | ±2.00%, Center Spread | 0.25 % | 10-30 VDC | - | - | -15 175 °F | - | - | - | - | - | - | - | DIN EN 175301-803 Form A | - | IP65 | 0.035 (0.89mm) | - | ||
![]() DSC1004AI1-081.3600T Microchip | 34 |
| - | Surface | 4-VDFN Exposed Pad | - | - | CE, cULus | - | - | - | - | - | - | Macromatic | THR-11662-31 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | Yes | 1 | -40°C ~ 85°C | - | DSC1004 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 0.250 in Flat Blade | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 81.36 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | - | - | - | Off Delay | - | - | - | SPDT | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-826-EDE-KAAN-52M00000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | VC-826 | - | - | - | - | - | Schneider | 135040 | - | Microchip Technology | - | - | - | Strip | - | Active | - | - | -40°C ~ 85°C | - | VC-826 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | 3.3V | 52 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() DSC6001JI2B-001.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | DSC6001 | - | - | - | - | - | Thomas & Betts | PH7FL | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | RNC (Rigid Non-Metallic Conduit) | - | Non-Metallic | Gray | - | 1.71V ~ 3.63V | 1 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-840-EFE-2060-38M8800000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001MI1A-012.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Brass | Straight | - | - | - | Round | - | Cable Glands | - | Crouse-Hinds Industrial Products | ADE2M1102NPNK2 | 93 mm | Microchip Technology | 75 mm | - | - | Tape & Reel (TR) | - | Obsolete | No | - | -40°C ~ 85°C | - | DSC60XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | XO (Standard) | - | Metallic | - | - | 1.71V ~ 3.63V | 12 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VV-701-DAT-KNAE-22M5792000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | SR1-0603-3D0 | - | Microchip Technology | - | - | - | Tape & Reel (TR) | SMT | Active | - | - | - | - | * | - | - | - | - | 3 Ohms | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0625 | - | - | - | - | - | - | - | ||
![]() VT-803-EAW-2070-24M576-S Microchip | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Class H | Acme Electric | T253517SS | - | Microchip Technology | - | Wall | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 VA | - | - | - | - | - | - | 1 | - | - | - | ||
![]() DSC6101JI2B-048.0000 Microchip | 50 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | ABB | 1SVR405652R4000 | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011HA2B-025.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bag | - | Active | - | - | -40°C ~ 125°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-E3D-16M5710000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Thru-Hole | Tape & Reel (TR) | - | Active | - | - | -40°C to +105°C | - | * | - | 0.02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1522MI2A-19M20000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | DSC152X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | XO (Standard) | - | - | - | - | 2.5V ~ 3.3V | 19.2 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6101MI1B-020.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | DSC6101 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Surface Mount | Tape & Reel (TR) | - | Active | - | - | -55°C to +130°C | - | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 0.1 | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 20 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | Pb | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() HT-MM900AE-4K-EE-27M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331JA3BB-004.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | -40°C ~ 125°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 4 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.50%, Center Spread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |