- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Qualification | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC6-1304-100M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | - | - | - | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 100 MHz | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | ||
![]() VCC1-B2C-66M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Strip | Active | - | - | -40°C ~ 85°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 66 MHz | ±100ppm | CMOS | - | Crystal | 30mA | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | ||
![]() DSA6112JL2B-027.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | 140 | Microchip | Microchip Technology | Tube | Active | AEC-Q100 | - | -40°C ~ 105°C | Tube | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | Oscillators | 1.71V ~ 3.63V | 27 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 1.5µA (Typ) | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1004BI2-025.0000 Microchip | 32 |
| - | Surface Mount | 4-VDFN | - | Microchip Technology | 72 | Microchip | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | Tube | DSC1004 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.7V ~ 3.6V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6331JI1DB-011.2896T Microchip | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011MI2B-027.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | 1.8V ~ 3.3V | 27 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6112JE1B-062K500T Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -20°C ~ 70°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 62.5 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-860-JFG-5070-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAE-KABN-30M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX-805-ECE-KEAN-122M880000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | VX-805 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | - | 3.3V | 122.88 MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 90mA | - | - | ±50ppm | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() VPC1-A1F 29M9792 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VPC1-A1F 74M9481 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC613RI2A-01P6T Microchip | In Stock | - | - | - | 6-VFLGA | DSC613 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC613 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | 3 mA | - | - | 12MHz | 16MHz | 8MHz | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSC613RI2A-01P6 Microchip | In Stock | - | - | - | 6-VFLGA | DSC613 | - | - | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC613 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | 3 mA | - | - | 12MHz | 16MHz | 8MHz | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSC2033FI2-F0012T Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | DSC2033 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | 23 mA | - | - | 100MHz, 125MHz | 100MHz, 125MHz | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC2033FI2-F0060T Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | DSC2033 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | 23 mA | - | - | 100MHz | 100MHz | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC6331JI2AB-010.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 10 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC612NI3A-013C Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | - | Microchip Technology | Bag | Active | - | - | -40°C ~ 85°C | - | DSC612 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | 3 mA | - | - | 24MHz | 32.768kHz | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() VCC6-QCD-25M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-VCD-100M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |