- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT-820-FFE-106C-25M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | VT-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | VCTCXO | 3V | 25 MHz | ±1ppm | Clipped Sine Wave | Amplitude Control | Crystal | 2mA | - | - | ±10ppm | 0.039 (1.00mm) | - | ||
![]() VT-841-FFE-5070-16M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1124DL3-125.0000 Microchip | 30 |
| - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSC1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 125 MHz | ±20ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() HT-MM900AC-9E-EE-12M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-MM900AC-2K-EE-10M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | 3.3V | 10 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() VV-800-1008-50M4000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | VV-800 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | - | 50.4 MHz | ±20ppm | - | - | Crystal | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() VC-709-ECE-KAAN-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 45mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() DSC6112MI1B-074.2500 Microchip | 13 |
| - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 74.25 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1522AI2A-12M80000T Microchip | 25 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC152X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 12.8 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() VT-820-FFG-507C-14M4000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-711-ECE-FAAN-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 156.25 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 69mA | 200µA | - | - | 0.067 (1.70mm) | - | ||
![]() VC-806-HDE-SABN-200M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 200 MHz | ±100ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() VCC1-A2D-80M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 5V | 80 MHz | ±50ppm | CMOS | - | Crystal | 50mA | - | - | - | 0.075 (1.90mm) | - | ||
![]() VCC1-H3A-30M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS-702-EDE-KAAN-901M120000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1502AI3A-26M00000T Microchip | 36 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 26 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1-B3C-11M0592000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-KAAN-87M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 87 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 10mA | 5µA | - | - | 0.047 (1.20mm) | - | ||
![]() DSC6001JL1B-008.0000T Microchip | 13 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 8 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1103BE5-300.0000T Microchip | 13 |
| - | Surface Mount | 6-VDFN | DSC1103 | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 300 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - |