- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011MI3B-039.3216 Microchip | 16 |
| - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 39.3216 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-860-EFE-5070-16M3680000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VT-860 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | TCXO | 3.3V | 16.368 MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2.3mA | - | - | - | 0.028 (0.70mm) | - | ||
![]() DSC6011JI2B-032.0000 Microchip | 7 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 32 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-A2E-20M4800000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103DL5-148.5000T Microchip | 16 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 148.5 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1003AI5-125.0000 Microchip | 16 |
| - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC1003 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.7V ~ 3.6V | 125 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CI1-014.3181 Microchip | 24 |
| - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 14.3181 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6003HI1B-720K000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 720 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011JI2B-064.0000T Microchip | 33 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 64 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6003JI1B-350K000 Microchip | 7 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 350 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6101JE3B-002.0972 Microchip | 7 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 2.0972 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1001DL5-006.0000 Microchip | 12 |
| - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 6 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3F-10M000 Microchip | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1121CI2-020.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 20 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-826-EDE-FAAN-128M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-806-EDE-KAAN-200M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-MM900AC-7F-JE-25M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A1C-32M000 Microchip | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-109-32M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103DL5-159.3750 Microchip | 26 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSC1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 159.375 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - |