- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6141JA3B-127K000T Microchip | 30 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-820-EAE-EAAN-625K000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1223NI2-250M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 250 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1101AM1-020.0000T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC400-0121Q0057KI1 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-720-LFF-HAB-400M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-704-FAE-2060-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1502AI3A-8M000000T Microchip | 48 |
| - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 8 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() VC-801-DA7-KAAN-20M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-840-EFE-106A-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1124CI2-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSA1124 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 100 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-828-LAE-KANN-24M0000000TR Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-828 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 24 MHz | - | - | - | Crystal | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() DSC1123CL5-125.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 125 MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1-F3F-40M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6102JI1B-500K000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSA61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 500 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-F3F-6M14400000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-827-EFH-256C-19M2000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | -30°C ~ 85°C | VT-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | VCTCXO | 3.3V | 19.2 MHz | ±2.5ppm | Clipped Sine Wave | Amplitude Control | Crystal | 2mA | - | - | ±10ppm | 0.039 (1.00mm) | - | ||
![]() DSA1121CA3-020.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSA1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 20 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1104CL1-156.2500TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSA1104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 156.25 MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 42mA | 95µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-841-HFE-2560-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VT-841 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 2.5V | 40 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.035 (0.90mm) | - |