- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1101AI3-008.0000T Microchip | 26 |
| - | Surface Mount | 6-VDFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.6V | 8 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1001CL2-066.0000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 66 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() CD-700-LAC-HAB-20M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1101DL1-050.0000T Microchip | 26 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.6V | 50 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() VT-822-EAE-2560-49M1520000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-800-EFE-106B-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-66M000 Microchip | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTC1-B0CC-10M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6111ML3B-060.0000 Microchip | 18 |
| - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 105°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 60 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-820-JFE-5070-40M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101ME3B-485K000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 485 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-A1C-16M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 5V | 16 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 10mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() VCC1-B1D-20M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1522JE1A-25M00000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.5V ~ 3.3V | 25 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC1003BI2-050.0000T Microchip | 11 |
| - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1003 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.7V ~ 3.6V | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6003MI1B-350K000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 350 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1505AI3A-32M00000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 32 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6011HI2B-048.0000T Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011MI2B-080.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 80 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1502AI3A-48M00000 Microchip | 6 |
| - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 48 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - |