- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VV-701-EAE-PNEE-16M3840000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VV-701 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | 3.3V | 16.384 MHz | - | CMOS | Enable/Disable | Crystal | 5mA | - | - | ±80ppm | 0.068 (1.72mm) | - | ||
![]() VC-830-EDE-FAAN-156M2500000TR Microchip | 15 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-830 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 156.25 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 29mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1001CE2-075.0000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 75 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VC-820-EAF-KAAN-114M285000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-711-EDW-KAAN-200M000000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -10°C ~ 70°C | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 200 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() VC-709-ECW-FAAN-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -10°C ~ 70°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 156.25 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 45mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() VCC1-B3D-14M7456000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011JI2B-024.5760 Microchip | 30 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 24.576 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-QCC-100M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Last Time Buy | -40°C ~ 85°C | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 100 MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 98mA | - | - | - | 0.063 (1.60mm) | - | ||
![]() HT-MM900AC-7E-JE-10M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 615Q4 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001AI1-029.4912T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 29.4912 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VS-702-ECE-KXCA-480M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9100AE-8F-EE-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6102MI2B-030.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 30 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-826-HDE-KAAN-63M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-826 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 63 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 14mA | - | - | - | 0.041 (1.05mm) | - | ||
![]() DSC1004CI5-100.0000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 100 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VTA7-B05E-100M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-QCD-250M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-QCF-106M250000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |