- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC-711-JDE-KAAN-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V | 156.25 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 21mA | 200µA | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | ||
![]() VC-806-EDW-FAAN-156M250000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1201NI2-32M00000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSA12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | 32 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | 5µA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VX-820-0001-64M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | - | VX-820 | - | XO (Standard) | - | - | 64 MHz | - | - | - | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-JAE-FAAN-100M000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V | 100 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 20mA | 10µA | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() VCC1-B3P-25M0000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 25 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 20mA | 30µA | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | ||
![]() DSC6003JI2B-048.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001JL1B-008.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 8 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-709-EDE-FAAN-20M0000000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 20 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | ||
![]() VT-802-EAE-5060-20M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6102JL3B-037.1250VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 37.125 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1203CI2-148M5000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | 148.5 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VC-820-EAW-EAAN-12M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103NI5-300.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | 300 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC6-QCD-100M000000TR Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1123DI1-233.3333 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | 140 | Microchip | Microchip Technology | Tube | Active | -40°C ~ 85°C | Tube | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | Oscillators | 3.3V | 233.3333 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | - | - | Standard Clock Oscillators | - | 0.035 (0.90mm) | - | ||
![]() DSC6331JI1DB-011.2896T Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA2311KI2-R0002TVAO Microchip | In Stock | - | - | - | 6-VDFN | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSA2311 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MEMS (Silicon) | - | 2.25V ~ 3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | 23 mA | - | - | 25MHz | 125MHz | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC6101JL3B-127K000 Microchip | 11 |
| - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6121JI3B-01VJ Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | - | 130kHz, 132kHz | - | - | - | - | 0.035 (0.89mm) | - | - |