- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Product Type | Absolute Pull Range (APR) | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC4-E3B-37M5000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001AI3-029.4912 Microchip | 26 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.7V ~ 3.6V | 29.4912 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 10.5mA | 15µA | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-803-EFE-2870-16M3680000 Microchip | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | Microchip Technology | Strip | Active | -40°C ~ 85°C | VT-803 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | - | 3.3V | 16.368 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() DSC6112JI2A-028.1250T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C | DSC61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.71V ~ 3.63V | 28.125 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 80µA (Typ) | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001MI1B-008.0000 Microchip | 48 |
| - | - | - | - | - | - | Microchip Technology | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC4-H3D-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VCC4 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V | 40 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 15mA | 30µA | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() VC-827-JDE-FAAN-100M000000TR Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V | 100 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 21mA | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() M55310/19-B01A10M00000 Microchip | In Stock | - | - | - | - | Microchip Technology | 25 | Microchip | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | Standard Clock Oscillators | - | - | ||
![]() PX-5000-EBC-PKCX-1M00000000 Microchip | In Stock | - | - | - | - | Microchip Technology | 10 | Microchip | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | Standard Clock Oscillators | - | - | ||
![]() VX-504-0005-100M0 Microchip | In Stock | - | - | - | - | Microchip Technology / Atmel | 10 | Microchip | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | VCXO | - | VCXO Oscillators | - | - | ||
![]() VCC6-LAF-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001HI2B-011.0592T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | 11.0592 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() HT-MM900AF-7K-EE-30M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6011JI2B-020.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 20 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1001CL2-066.6666T Microchip | 23 |
| - | Surface Mount | 4-VDFN | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | 66.6666 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1223CI3-100M0000 Microchip | 7 |
| - | Surface Mount | 6-VDFN | - | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1222 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VT-841-EFJ-1060-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1124BL2-100.0000T Microchip | 24 |
| - | Surface Mount | 6-VDFN | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC1124 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | 100 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6011CI2A-027.0400 Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | Microchip Technology | Tube | Obsolete | -40°C ~ 85°C | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.71V ~ 3.63V | 27.04 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 80µA (Typ) | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3D-51M8400000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 51.84 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 30mA | 30µA | - | - | - | - | 0.075 (1.90mm) | - |