- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1505AI3A-66M66670 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 66.6667 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1505AI3A-24M00000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | 24 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1502AI3A-8M000000 Microchip | In Stock | - | - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 8 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6183HI1A-745K000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 745 kHz | ±50ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JI1FB-008.4000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 8.4 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JE1EB-001.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 1 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±2.00%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JI1FB-075.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 75 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6141JA3B-127K000 Microchip | 7 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | -40°C ~ 125°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() HT-MM900AC-9E-EE-26M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-VAB-200M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX554EBC80M0000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC400-1144Q0070KI2T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331JI1BB-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±0.50%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-704-EAE-5070-30M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX45A0143I125M0000-TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-FAAN-37M1250000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | -40°C ~ 85°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 37.125 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 7mA | 5µA | - | - | 0.047 (1.20mm) | - | ||
![]() VC-820-9012-20M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 20 MHz | - | CMOS | Enable/Disable | Crystal | 6mA | 10µA | - | - | 0.047 (1.20mm) | - | ||
![]() DSC6331MI1HB-033.3333 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | -40°C ~ 85°C | DSC63XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 33.3333 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | -0.50%, Down Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6001HI2B-011.0592T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 11.0592 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() HT-MM900AF-7K-EE-30M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |