- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6001JL2B-008.0000VAO Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 105°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | Plug | XO (Standard) | - | 4 | - | - | - | - | 1.8V ~ 3.3V | 8 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA6001HI2B-019.2000VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSA60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 19.2 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1001DL3-033.3330VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | 33.333 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1103DL2-156.2500VAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 156.25 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1001DL3-045.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | 45 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1123CL2-135.0000VAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | SO (SAW) | - | - | - | - | - | - | 2.25V ~ 3.63V | 135 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1101DA1-016.0000VAO Microchip | In Stock | - | - | Through Hole | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 125°C | Tape and Reel | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | - | Axial | 100 ppm/°C | - | XO (Standard) | 1.21 kΩ | - | 165 °C | -65 °C | - | - | 2.25V ~ 3.63V | 16 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1123CI2-156.2500VAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | SO (SAW) | - | - | - | - | - | - | 2.25V ~ 3.63V | 156.25 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6003MI3B-032K768TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSA60XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 32.768 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1103DL2-156.2500TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 156.25 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1001CL2-125.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | 125 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1001DL1-025.1000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | 25.1 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA6013JI1B-300K000VAO Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 300 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1121DA2-025.0000VAO Microchip | In Stock | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | Microchip Technology | Tube | Active | - | -40°C ~ 125°C | - | DSA1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 22mA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1124DL2-100.0000VAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Compliant | -40°C ~ 105°C | Tape & Reel (TR) | DSA1124 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | 2 | - | 200 ppm/°C | - | XO (Standard) | 8.25 kΩ | - | 125 °C | -55 °C | Thick Film | 50 mW | 2.25V ~ 3.6V | 100 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | - | - | 254 µm | 0.035 (0.90mm) | 609.6 µm | 304.8 µm | AEC-Q100 | ||
![]() DSA1123BL3-100.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1123 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | SO (SAW) | - | - | - | - | - | - | 2.25V ~ 3.63V | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1101DA1-008.0000VAO Microchip | In Stock | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | Microchip Technology | Tube | Active | - | -40°C ~ 125°C | - | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | 8 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA1001DL3-006.0053VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | 6.0053 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC6311JI1DB-100.0000T Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 100 MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | ±1.50%, Center Spread | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA1123CL2-125.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.6V | 125 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 |