- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Max Power Dissipation | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Lead Length | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Wire/Cable Type | Cable Length | Spread Spectrum Bandwidth | Reset | Number of Voltages Monitored | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011JI2B-024.0000 Microchip | 32 |
| - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6011JA1B-040.0000T Microchip | 6 |
| - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 40 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 80µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-048.0000 Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | Non-Compliant | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6003JI2B-050.0000 Microchip | 27 |
| - | Push In | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tube | Active | Compliant | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 50 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-745K000 Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 745 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6003HI2B-745K000T Microchip | In Stock | - | - | Cable | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 85°C | Bulk | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Duplex LC, Duplex SC | XO (Standard) | - | - | - | Male | - | 1.8V ~ 3.3V | 745 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | Patch Cord | 7 m | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | No | - | AEC-Q100 | ||
![]() DSC1223NI2-200.0000T Microchip | In Stock | - | - | Surface Mount | Surface Mount | 6-VDFN | 5 | Microchip Technology | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 85°C | Tape & Reel (TR) | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | - | 571 mW | 2.25V ~ 3.63V | 200 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | 5.5 V | 1 V | 2.7 µA | - | - | - | Active High | 1 | 2.073 V | 2.126 V | 2.1 V | 2.048 V | 2.153 V | - | 0.035 (0.90mm) | - | Lead Free | - | ||
![]() DSC6001JI2B-022.5792 Microchip | 6 |
| - | Cable | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tube | Active | Non-Compliant | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 22.5792 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1223NI2-200.0000 Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | 200 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1223NI1-100M0000 Microchip | 6 |
| - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6001JI1B-027.0000 Microchip | 27 |
| - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 27 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1222CI1-156M2500 Microchip | 6 |
| - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | Non-Compliant | - | -40°C ~ 85°C | - | DSC12X2 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | - | - | - | 2.5V ~ 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 50mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6011MA1B-032K768 Microchip | 6 |
| - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | Non-Compliant | - | -40°C ~ 125°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 32.768 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6001HE2B-015.0000T Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -20°C ~ 70°C | - | DSC60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | 15 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6013HE2B-048.0000 Microchip | 20000 | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | - | - | -20°C ~ 70°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1122DI2-121.1090 Microchip | 27 |
| - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tube | Active | - | - | -40°C ~ 85°C | - | DSC1122 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | 121.109 MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1123CI5-066.6670 Microchip | 6 |
| - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tube | Active | Non-Compliant | - | -40°C ~ 85°C | - | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | 66.667 MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1221NL1-125M0000T Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 105°C | - | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | RJ45 | XO (Standard) | - | - | - | Male | - | 2.5V ~ 3.3V | 125 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 27mA (Typ) | - | 23mA (Typ) | - | - | - | Patch Cord | 5.486 m | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1123DL1-156.2500T Microchip | 32 |
| - | - | Surface Mount | 6-SMD, No Lead | 36 | Microchip Technology | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 105°C | Tape and Reel | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | 1 | - | - | 2.25V ~ 3.63V | 156.25 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 11.8618 mm | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1121AE5-025.0000T Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | -20°C ~ 70°C | - | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.6V | 25 MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - |