- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | (Ø) | AWG | Base Product Number | Board thickness (max.) | Brand | Cable design | Cable features | Cable use | Case colour | Compatible with | Connections | Connector version | Content | Cross section per core | Cross-section x Length | Dim | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Halogen-free | LED features | Manufacturer | Manufacturer part # | Material (details) | Max. operating voltage | Mfr | Min. operating voltage | Min. temperature | Mounting hole | No. of A connectors | No. of B connections | Operating current | Package | Product Status | Qualification | Recess diameter | RoHS-compliant | Sleeve length | Terminal Ø (max.) | Type A | Type B | Version | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6043JI3B-127K000T Microchip | 37 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1201DL3-125M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | 27 | - | - | - | Round | UL-approved,Flame-retardant,incl. detent | Networks | - | - | - | straight | - | - | - | - | - | Grey | - | - | Yes | - | - | - | - | - | Microchip Technology | - | - | - | 1x | 1x | - | Tape & Reel (TR) | Active | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | -40°C ~ 105°C | - | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | S/FTP | 125 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | 5µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() HT-MM900AE-7F-JE-80M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluke | - | - | - | - | - | (L x W) 298 mm x 114 mm | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 298mm | 114mm | - | ||
![]() VC-711-EDE-EAAN-50M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | 0.75mm² | 0.75 mm² x 12 mm | - | - | Grey | - | - | - | - | - | 47012 | - | - | Microchip Technology | - | - | - | - | - | - | Strip | Active | - | - | - | 12mm | - | - | - | - | -40°C ~ 85°C | - | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 47012 | - | 3.3V | - | 50 MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() VCC1-1574-16M0000000_SNPB Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | PVC | - | 25.5mm | - | - | 1.6mm | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (Ø x H) 25.5 mm x 10 mm | - | Black | - | Corresponds to UL94 V2 | No | - | - | 633-01010 | PVC | - | Microchip Technology | - | -30°C | 19 mm | - | - | - | Tape & Reel (TR) | Active | - | - | Yes | - | 12mm | - | - | - | - | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | HV1101-PVC-BK-D1 | - | - | - | 16 MHz | - | CMOS | Enable/Disable | Crystal | - | 30µA | - | - | - | 10mm | 0.075 (1.90mm) | - | - | - | ||
![]() DSA6112JL2B-024.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tube | Active | AEC-Q100 | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | Oscillators | 1.71V ~ 3.63V | - | 24 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 1.5µA (Typ) | - | - | Standard Clock Oscillators | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VDSGLA-19M4400000 Microchip | In Stock | - | - | - | - | Polycarbonate (PC) | Round | 9.8mm | - | - | - | - | - | - | - | White | - | Flat plug, 2.8 x 0.8 mm | - | - | - | - | (Ø) 9.8 mm | n.rel. | White | - | - | - | Symbol | - | - | Coloured/transparent PC housing | 14V AC,14V DC | Microchip Technology | 12V AC,12V DC | - | - | - | - | 20mA | Tape & Reel (TR) | Active | - | 10.2mm | - | - | - | - | - | - | - | - | * | - | SKGH10622 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-802-EAE-1050-34M3680000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1001CL3-025.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 25 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1201DI3-32M00000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 32 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | 5µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VT-841-JFE-5070-38M4000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Strip | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | VT-841 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | - | 1.8V | - | 38.4 MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1001DI3-025.0000T Microchip | 36 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 25 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() VC-820-EAC-KAAN-125M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-HAW-EAAN-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3B-30M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6141HL1B-018.4320TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 18.432 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1003DL3-025.0000T Microchip | 33 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSC1003 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 25 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1123DI5-125.0060T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 125.006 MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6011HA2B-029.4912 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | DSC6011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.71V ~ 3.63V | - | 29.4912 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC1-1574-16M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 16 MHz | - | CMOS | Enable/Disable | Crystal | - | 30µA | - | - | - | - | 0.075 (1.90mm) | - | - | - |