- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1203NI2-148M3500 Microchip | 36 |
| - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 148.35 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1001CE1-120.0000T Microchip | 24 |
| - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 120 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CI3-148.5000T Microchip | 13 |
| - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 148.5 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1001DI1-012.5000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | DSA1001 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 12.5 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() HT-MM900AC-2E-HE-125M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331ML1AB-020.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Bag | Active | -40°C ~ 105°C | DSC63XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 20 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±0.25%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1121BI2-010.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.6V | 10 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() CD-700-LAC-GAB-65M5360000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103BE5-100.0000 Microchip | 25 |
| - | Surface Mount | 6-VDFN | - | Microchip Technology | Tube | Active | -20°C ~ 70°C | DSC1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6101ME1B-026.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 26 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-501-EAK-206B-10M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B1C-100M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAC-KAAN-66M6660000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -55°C ~ 125°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 66.666 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 9mA | 5µA | - | - | 0.047 (1.20mm) | - | ||
![]() VV-701-EAE-PNEE-32M7680000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-KAAN-114M285000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101JE2B-013.0000T Microchip | 33 |
| - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 13 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6101JE2B-013.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | -20°C ~ 70°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 13 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-706-EAE-207B-24M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-F3D-34M3680000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 34.368 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() DSC1001DL1-033.3300T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | DSC1001 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 33.33 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 |