- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1101BI5-050.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 50MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001CI1-050.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | - | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | - | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103CI2-125.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; LVPECL HCSL O/P ALSO AVAILABLE; TAPE AND REEL | 2.25V~3.63V | - | - | 125MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() MX555ABB50M0000 Microchip Technology | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.375V~3.63V | - | unknown | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.1mm x 3.3mm x 1.4mm | 50MHz | - | 0.3ns | 0.3ns | 55/45% | - | - | 90mA | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() DSC1001AE5-040.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 40MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | 7.0mm x 5.0mm x 0.9mm | 40MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123AI2-062.5000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 62.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 62.5MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1103AI5-156.2500 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 2.25V~3.63V | - | - | 156.25MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 156.25MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123BI2-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 2.25V~3.63V | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() MX574BBF644M531 Microchip Technology | In Stock | - | - | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.375V~3.63V | - | - | 644.53125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 644.531MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | ROHS3 Compliant | - | - | ||
![]() DSC1103DI2-400.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 400MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 400MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1122NE1-025.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | 25MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.0.85mm | 25MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001DL5-012.0000 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | - | 12MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 12MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1122BI2-148.5000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1121BI2-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI5-008.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | - | 8MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 8MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CE1-133.3333 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 133.3333MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 133.3333MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001AI2-048.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI2-025.0000T Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1001CE1-037.1250 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | - | 37.125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 37.125MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1121AI2-024.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | 24MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 24MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 |