- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Max Duty Cycle | Output Format | Output Compatibility | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-705-ECE-KAAN-320M000000 Microchip Technology | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | 6 | 55 % | 200 | MICROSEMI CORP | VS-705-ECE-KAAN-320M000000 | + 85 C | - 40 C | SMD/SMT | 320 MHz | 85 °C | -40 °C | DILCC6,.2 | DILCC6,.2 | Active | 5.55 | Details | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | Reel | VS705 | - | e4 | - | - | - | - | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | - | - | compliant | 73 mA | 320 MHz | 100 PPM | - | SMD/SMT | - | - | - | Not Qualified | 7.49mm x 5.08mm x 2.49mm | - | 0.25 ns | 0.25 ns | 55/45 % | - | SAW OSCILLATOR | - | - | 75 mA | 7% | 3.3 V | 50 ppm | - | LVPECL | LVPECL | 2.49 mm | - | 7.49 mm | 5.08 mm | - | - | ||
![]() DSC1001BL1-060.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | - | 60MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 7.2mA | - | 5.0mm x 3.2mm x 0.9mm | 60MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-024.0000 Microchip Technology | 4000 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~3.3V | 3.3V | - | - | 24MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 24MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() OX-5011-EAE-2080-25M00 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | 55 % | 10 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.47 V | 3.14 V | - | 1.144464 oz | - | - | Cut Tape | OX-501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 20 PPB | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | HCMOS | - | 6.2 mm | - | 14.4 mm | 9.5 mm | - | - | ||
![]() DSC1001CI2-012.5000T Microchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | - | - | 12.5MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 12.5MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124BI2-125.0000 Microchip Technology | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1124 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | - | - | - | 125MHz | ±25ppm | HCSL | - | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | 0.4ns | 0.4ns | 52/48% | 22mA | - | - | 42mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI1-025.0000 Microchip Technology | 29 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | Solder | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | - | - | - | 25MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 22mA | - | 15pF | 35mA | - | - | - | - | 55 % | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123AI5-156.2500 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | - | 156.25MHz | ±10ppm | LVDS | - | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 156.25MHz | - | - | 52/48% | 22mA | - | - | 32mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI2-066.6660 Microchip Technology | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | - | - | 66.666MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | 2ns | 2ns | 55/45% | 22mA | - | - | 35mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103AI5-125.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | Solder | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | - | - | 125MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | 52/48% | 95μA | - | 2pF | 32mA | - | - | - | - | 52 % | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103CE1-125.0000 Microchip Technology | 457 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | - | - | 125MHz | ±50ppm | LVDS | - | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | - | 52/48% | 95μA | - | - | 32mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DE1-025.0000 Microchip Technology | 32 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | - | - | 25MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI2A-016.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | - | 16MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.89mm | 16MHz | 3.5ns | 3.5ns | 55/45% | - | - | - | 1.25mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-004.9152 Microchip Technology | 20 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 1.8V~3.3V | 3.3V | - | - | 4.9152MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 6.3mA | - | 2.5mm x 2.0mm x 0.85mm | 4.9152MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-066.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | - | - | 66MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 8mA | - | 2.5mm x 2.0mm x 0.85mm | 66MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI2A-016.0000T Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | - | 16MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.89mm | 16MHz | 3.5ns | 3.5ns | 55/45% | - | - | - | 1.25mA | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI2A-048.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | - | 48MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA Typ | - | 2.5mm x 2.0mm x 0.89mm | 48MHz | 3.5ns | 3.5ns | 60/40% | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL2-020.0000 Microchip Technology | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | - | 20MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 6.3mA | - | 5.0mm x 3.2mm x 0.9mm | 20MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE2-003.5800 Microchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | - | 3.58MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.9mm | 3.58MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL2-050.0000 Microchip Technology | 4000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | - | - | 50MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 7.2mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |