- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Battery Backup Switching | Chip Enable Signals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manual Reset | Maximum Operating Supply Voltage | Mfr | Minimum Operating Supply Voltage | Mode of Oscillation | Mounting | Number of Supervisors | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Output Driver | Package | Package Body Material | Package Equivalence Code | Part Life Cycle Code | Power Fail Detection | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rohs Code | Row pitch | Spatial orientation | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Voltage, Rating | Watchdog Timers | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Temperature Coefficient | Type | Resistance | Additional Feature | Power Rating | Voltage - Supply | Resistor Type | Reach Compliance Code | Current rating | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Symmetry-Max | Current - Supply (Disable) (Max) | Operating Supply Current | Oscillator Type | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Inductance Tolerance | Series Resistance | Screening Level | Absolute Pull Range (APR) | Resistance Tolerance | Rated voltage | Profile | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Plating thickness | Product Height (mm) | Flammability rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001CE1-016.0000 Microchip | 24 |
| - | - | Surface Mount | 4-VDFN | - | - | - | - | No | No | - | - | - | - | - | - | - | No | 6 V | Microchip Technology | 1.1 V | - | Surface Mount | 1 | - | - | - | Active Low/Open Drain | Tube | - | - | - | Yes | - | Active | - | - | - | - | - | - | SOT-25 | - | - | - | - | No | - | -40 to 105 °C | - | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | 16 MHz | ±50ppm | CMOS | 5 | Standby (Power Down) | MEMS | 8mA | - | - | 15µA | 0.334 uA | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSA6101ML3B-024.5760TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | 24.576 MHz | ±20ppm | CMOS | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSA1104DL2-156.2500TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA1104 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 156.25 MHz | ±25ppm | HCSL | - | Standby (Power Down) | MEMS | 42mA | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSA6311JA2AB-024.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 200 ppm/K | XO (Standard) | 47 kOhm | - | 0.125 W | 1.8V ~ 3.3V | Pulse Proof | - | - | 24 MHz | ±25ppm | LVCMOS | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | 1.5µA (Typ) | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | 5 | - | - | 2 mm | 1.25 mm | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() OSC-4A1-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103CL5-135.0000 Microchip | 20 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSC1103 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50.0000 ppm/°C | XO (Standard) | 226 kOhm | - | 0.25 W | 2.25V ~ 3.63V | High Reliability, MIL-PRF-55182 | - | - | 135 MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | 32mA | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8.89 | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() VT-820-JFH-256A-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | 100 ppm/K | - | 3.4 MOhm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 | 1.6 | - | - | - | - | - | - | ||
![]() VC-711-HCE-FAAN-128M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 3.4 | 2.69 | - | - | - | - | - | - | ||
![]() VC-709-0027-156M250000 Microchip | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5(mm) | Active | - | No | - | - | - | - | - | - | - | - | 100 V | - | - | - | Tape and Reel | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 50 ppm/°C | XO (Standard) | 33 | - | 0.25 W | - | High Reliability | - | - | 156.25 MHz | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 3.2 mm | 1.6 | 7(mm) | 0.067 (1.70mm) | - | 1.7(mm) | - | - | ||
![]() VT-822-EAE-2560-27M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | 1 W | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331JA2AB-004.0000T Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 100 ppm/K | XO (Standard) | 82.5 Ohm | - | 1 W | 1.8V ~ 3.3V | General Purpose | - | - | 4 MHz | ±25ppm | LVCMOS | - | - | MEMS | 3mA (Typ) | - | - | - | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() VC-709-EDE-FAAN-145M000000 Microchip | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Strip | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 100 ppm/K | XO (Standard) | 931 Ohm | - | 0.0625 W | 3.3V | General Purpose | - | - | 145 MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 mm | 0.5 mm | - | 0.067 (1.70mm) | - | - | - | - | ||
![]() DSC6001JI1B-008K000 Microchip | 20 |
| - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Fundamental | Surface Mount | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 16 MHz | SMD | - | - | - | - | - | - | -20 to 70 °C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Crystal | - | - | - | 1.71V ~ 3.63V | - | - | - | 8 kHz | ±50ppm | CMOS | 4 | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 40 Ohm | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() VT-822-EAE-2560-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | 100 ppm/K | - | 510 Ohm | - | 0.75 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() MX554BBF443M115 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() VV-701-EAT-KNAE-24M7040000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | * | - | 100.0000 ppm/°C | - | 698 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.75 | - | - | - | - | - | - | - | ||
![]() DSC1103NI5-125.0000T Microchip Technology Inc | In Stock | - | Datasheet | gold-plated | - | - | YES | SURFACE MOUNT | 84 | 6 | - | - | socket | 2x42 | 2.54mm | THT | 4.54 g | MICROCHIP TECHNOLOGY INC | female | - | - | - | - | - | - | - | 125 MHz | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DILCC6,.2 | Active | - | - | - | - | - | Yes | 2.54mm | straight | - | - | 3.6 V | 2.25 V | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT | - | - | - | compliant | 1.5A | - | 10% | - | - | - | - | - | 7.0mm x 5.0mm x 0.85mm | 52/48 % | - | - | LVDS | - | 0.095 mA | 100 OHM | NO | - | - | - | - | - | 60V | beryllium copper | - | - | - | - | 0.75µm | - | UL94V-0 | - | ||
![]() DSC1103NI1-125.0000T Microchip Technology Inc | In Stock | - | Datasheet | gold-plated | - | - | YES | SURFACE MOUNT | 74 | 6 | - | - | socket | 2x37 | 2.54mm | THT | 4 g | MICROCHIP TECHNOLOGY INC | female | - | - | - | - | - | - | - | 125 MHz | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DILCC6,.2 | Active | - | - | - | - | - | Yes | 2.54mm | straight | - | - | 3.6 V | 2.25 V | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT | - | - | - | compliant | 1.5A | - | 50% | - | - | - | - | - | 7.0mm x 5.0mm x 0.85mm | 52/48 % | - | - | LVDS | - | 0.095 mA | 100 OHM | NO | - | - | - | - | - | 60V | beryllium copper | - | - | - | - | 0.75µm | - | UL94V-0 | - | ||
![]() DSC1123BI2-100.000 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB167A-03-M-180-E1221A Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |