- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Mfr | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-1990-3N Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROS-761-1N Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CI1B-010.0000T Microchip Technology | 20000 |
| Datasheet | - | - | Surface Mount | 4-VDFN | - | - | Microchip Technology | - | -40°C ~ 85°C | Strip | DSC60XX | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | - | 10 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC6001CI2B-008.1920 Microchip | 19500 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CE2B-025.0000 Microchip | 20000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6111JI1B-016.0000T Microchip Technology | 25 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | - | -40°C ~ 85°C | Strip | DSC61XXB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | - | 16 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | - | - | 1.5µA (Typ) | - | - | - | - | 0.035" (0.89mm) | - | - | - | - | ||
![]() DSC6111JI1B-024.5760T Microchip Technology | 25 |
| - | - | - | Surface Mount | 4-VLGA | - | - | Microchip Technology | - | -40°C ~ 85°C | Strip | DSC61XXB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | - | 24.576 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | - | - | 1.5µA (Typ) | - | - | - | - | 0.035" (0.89mm) | - | - | - | - | ||
![]() DSC1123CE1-050.0000T Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-VDFN | - | - | Microchip Technology | - | -20°C ~ 70°C | Strip | DSC1123 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | - | 50 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() DSC1101BL1-050.0000 Microchip | 16500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6111JI1B-019.2000 Microchip | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101CI1A-024.0000 Microchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Bag | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 24MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC1-100.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | 0°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | 0°C | - | - | 1.8V~3.3V | - | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | - | - | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-028.6363 Microchip Technology | 34 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 15pF | 1.8V~3.3V | 3.3V | 28.6363MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 28.6363MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI5-020.0000T Microchip Technology | 34 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 20MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI1-012.2880 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 12.288MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 12.288MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE2-108.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 108MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 108MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-005.0196T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 5.0196MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 5.0196MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-100.8000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 100.8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 3.2mm x 2.5mm x 0.9mm | 100.8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-022.5792 Microchip Technology | 37 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 22.5792MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 22.5792MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-008.0000 Microchip Technology | 37 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |